EN
  • EN
  • DE

HMC717LP3E

Part No HMC717LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description RF AMP LOW NOISE 6GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 4.8GHz to 6GHz
P1dB 18.5dBm
Gain 16.5dB
Noise Figure 1.1dB
RF Type General Purpose
Supply Voltage - Operating 3 V to 5 V
Operating Supply Current 73mA
Test Frequency 4.8GHz to 6GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 47036-HMC717LP3E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC717LP3E CAD Model

Description

Product Overview: HMC717LP3E by Analog Devices Inc.

The HMC717LP3E is a high-performance, easy-to-use RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This product is part of their Hittite Microwave Corporation lineup, which specializes in RF and microwave solutions. The HMC717LP3E is a versatile amplifier that can be used in a variety of applications, including but not limited to, telecommunications, aerospace, and defense systems.

Key Features

  • Frequency Range: The HMC717LP3E operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Gain: It offers a high gain, which ensures that signal integrity is maintained even over long distances or through various transmission mediums.
  • Output Power: The amplifier provides a robust output power level, enabling it to drive signals effectively in various circuit configurations.
  • Power Efficiency: Designed with power efficiency in mind, the HMC717LP3E helps to minimize power consumption, which is crucial for battery-powered or energy-sensitive systems.
  • Package: It comes in a compact 3x3 mm QFN package, allowing for integration into space-constrained designs without sacrificing performance.

Applications

  • Wireless infrastructure
  • Test equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Fiber optic applications

The HMC717LP3E is built with the quality and reliability that Analog Devices Inc. is known for. Its robust design ensures stable operation across various environmental conditions, making it a reliable choice for critical applications. Whether you're working on a complex communication system or need a high-quality amplifier for your RF design, the HMC717LP3E is engineered to meet your needs.

For detailed technical specifications, application support, and further information, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team. The HMC717LP3E represents a blend of performance, efficiency, and reliability, making it an excellent choice for your next RF project.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9984 $65.9952
7+ $18.0500 $126.3500
10+ $17.4859 $174.8590
14+ $16.9219 $236.9066
18+ $16.3578 $294.4404
24+ $14.6657 $351.9768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,064 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess