EN
  • EN
  • DE

HMC6875LP5ETR

Part No HMC6875LP5ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC DIVIDER QFN / Clock IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number HMC6875
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 920492-HMC6875LP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC6875LP5ETR CAD Model

Description

Product Overview: HMC6875LP5ETR by Analog Devices Inc.

The HMC6875LP5ETR is a high-performance RF (Radio Frequency) product designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This RF amplifier is part of the Hittite Microwave product line and is widely recognized for its exceptional quality, reliability, and performance in a variety of applications.

The device is packaged in a compact LP5E 5x5mm surface mount package, which is designed for easy integration into a wide range of electronic systems. The HMC6875LP5ETR operates over a broad frequency range, making it suitable for diverse applications in telecommunications, defense, aerospace, and test equipment industries.

Key Features:

  • Frequency Range: The HMC6875LP5ETR is engineered to function effectively across a wide frequency spectrum, which is critical for versatile applications in RF and microwave systems.
  • High Gain: This device delivers high gain levels, which is essential for signal amplification in both transmit and receive chains of communication systems.
  • Low Noise Figure: A low noise figure is one of the hallmarks of the HMC6875LP5ETR, ensuring that signal integrity is maintained with minimal degradation.
  • Linearity: Excellent linearity performance is another standout feature, enabling the amplifier to maintain signal fidelity even at high output power levels.
  • Power Efficiency: The product is designed for power-efficient operation, which is crucial for minimizing thermal issues and extending the life of battery-powered devices.
  • Robust Packaging: The LP5E package is not only compact but also rugged, ensuring that the HMC6875LP5ETR can withstand the rigors of challenging operating environments.

Applications:

The versatility of the HMC6875LP5ETR allows it to be used in various high-frequency applications. Its performance is particularly beneficial in:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space applications
  • Satellite communications

With its combination of wide frequency range, high gain, low noise, and excellent linearity, the HMC6875LP5ETR from Analog Devices Inc. is an ideal choice for designers looking for a reliable and high-quality RF amplifier solution.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20SOIC
Lowest to $2.3278
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
Need more? Email Us
Texas Instruments
LMK00301 3-GHz 10-Output Differential Clock Buffer/Level Translator
Lowest to $7.3396
ON Semiconductor
5V ECL 1:9 Differential Clock Driver | IC CLK BUFFER 1:9 800MHZ 28PLCC
Lowest to $3.8008

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess