EN
  • EN
  • DE

LMK01801BISQE/NOPB

Part No LMK01801BISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description Dual Clock Divider Buffer | IC CLK BUF 1:8/1:6 3.1GHZ 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Fanout Buffer (Distribution), Divider, Multiplexer
Input LVCMOS, LVDS, LVPECL, RF Sinewave
Output LVCMOS, LVDS, LVPECL
Frequency - Max 3.1GHz
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201652-LMK01801BISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK01801BISQE/NOPB CAD Model

Description

Product Overview: LMK01801BISQE/NOPB

The LMK01801BISQE/NOPB is a highly versatile clock buffer and distributor designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This precision device is engineered to address the stringent requirements for complex timing solutions, particularly in communication, networking, and data processing applications.

Key Features

  • Low Jitter Performance: The LMK01801BISQE/NOPB offers exceptionally low jitter distribution, which is critical for maintaining signal integrity in high-speed data environments.
  • Multiple Outputs: It features up to 10 LVPECL, LVDS, or HCSL outputs, providing flexibility for various design requirements and allowing for a wide range of output combinations.
  • Input Flexibility: The device supports multiple input types, including LVPECL, LVDS, HCSL, or single-ended inputs, enabling it to interface with a variety of signal levels and standards.
  • Programmable Divider: The integrated programmable dividers allow for fine-tuning of output frequency, ensuring compatibility with different system clock requirements.
  • Power Supply: It operates on a 3.3V power supply, which is standard in many electronic systems, ensuring easy integration into existing designs.

Applications

The LMK01801BISQE/NOPB is ideal for use in a range of applications where precise clock distribution is necessary. These include:

  • Data Converters
  • Wireless Infrastructure
  • Wired Networking
  • Telecommunication Equipment
  • High-Performance Computing

Quality and Reliability

As with all Texas Instruments products, the LMK01801BISQE/NOPB is built to meet high standards of quality and reliability. It is available in a 48-WQFN (7x7) package, which is compact and suitable for space-constrained applications. Additionally, this product is lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Whether you are designing a new system or upgrading an existing one, the LMK01801BISQE/NOPB offers a blend of performance, flexibility, and reliability that can help achieve the desired system performance while minimizing design complexity and time to market.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLOCK BUFFER 1:5 20QSOP
Lowest to $0.6759
IDT, Integrated Device Technology Inc
IC CLK BUF 1:4 2.1GHZ 16VFQFPN
Lowest to $4.2435
IDT, Integrated Device Technology Inc
Lowest to $1.6078
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2926 $69.8778
6+ $19.1119 $114.6714
9+ $18.5147 $166.6323
12+ $17.9174 $215.0088
15+ $17.3202 $259.8030
20+ $15.5284 $310.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess