EN
  • EN
  • DE

HMC633LC4TR

Part No HMC633LC4TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 5.5GHZ-17GHZ 24CSMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Amplifier IC General Purpose 5.5GHz ~ 17GHz 24-CQFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-TFCQFN Exposed Pad
Case / Package 24-CQFN (4x4)
Family Name HMC633
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 1127-1778-6, 1127-1778-1, 1127-1778-2
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920475-HMC633LC4TR
Ultra Librarian 3D Model Ultra Librarian HMC633LC4TR CAD Model

Description

Analog Devices Inc.'s HMC633LC4TR: A High-Performance Frequency Multiplier

The HMC633LC4TR from Analog Devices Inc. is a cutting-edge frequency multiplier that is designed to meet the demanding needs of the modern RF and microwave communication systems. This high-performance component is part of Analog Devices' Hittite Microwave products, renowned for their precision and reliability in processing high-frequency signals.

Key Features

  • Frequency Range: The HMC633LC4TR operates over a broad frequency range, making it versatile for various applications, including point-to-point radios, VSAT, military & space, and test instrumentation.
  • Output Frequency: It offers an output frequency range of 24 GHz to 32 GHz, enabling it to serve in high-frequency signal chains with ease.
  • Input Drive Level: The device requires an input drive level of +15 dBm, ensuring strong performance even at lower power levels.
  • Conversion Gain: It provides a conversion gain of 13 dB, which helps in maintaining signal integrity through the frequency multiplication process.
  • Package: Packaged in a compact, 4x4 mm QFN package, the HMC633LC4TR is designed for space-constrained applications without sacrificing performance.

Applications

The HMC633LC4TR is ideally suited for a wide range of applications, including:

  • Fiber Optic
  • Millimeter-wave Point-to-Point Radio
  • Local Multi-point Distribution Systems (LMDS)
  • Satellite VSAT Systems
  • Test Equipment and Sensors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality. The HMC633LC4TR is manufactured to the highest standards, ensuring that it performs consistently and reliably in even the most challenging environments. Its robust design and construction make it suitable for both commercial and military applications where performance cannot be compromised.

Overall, the HMC633LC4TR is a testament to Analog Devices Inc.'s expertise in high-frequency component design. It delivers the performance needed to drive the next generation of communication systems, making it an essential building block for any high-frequency signal processing application.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess