EN
  • EN
  • DE
  • IT

HMC625BLP5ETR

Part No HMC625BLP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC MMIC AMP VGA 6BIT SPI 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 0Hz ~ 6GHz
P1dB 19dBm
Gain 13dB
Noise Figure 6dB
RF Type VSAT
Supply Voltage (V) 5V
Current - Supply 87.5mA
Test Frequency 0Hz ~ 3GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809965-HMC625BLP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC625BLP5ETR CAD Model

Description

Introducing the HMC625BLP5ETR from Analog Devices Inc.

The HMC625BLP5ETR is a state-of-the-art RF amplifier that stands out as a premium offering from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance integrated circuits. This product is specifically designed to meet the demanding requirements of modern radio frequency (RF) and microwave applications, delivering exceptional performance, reliability, and versatility.

Key Features and Benefits

  • High Linearity: The HMC625BLP5ETR provides excellent linearity, which is crucial for maintaining signal integrity in complex RF systems. This ensures that the amplifier can handle a wide range of input signals without distorting the output.
  • Wide Frequency Range: With an operational frequency range that covers a significant portion of the RF spectrum, this product is suitable for a variety of applications, including cellular infrastructure, test equipment, and broadband communications.
  • High Gain: Offering a high gain, the HMC625BLP5ETR ensures that weak signals are amplified effectively, making it an ideal choice for systems that require signal strength enhancement.
  • Efficient Power Consumption: The amplifier is designed to be power-efficient, which is critical for battery-operated devices and for reducing overall power consumption in wired systems.
  • Surface-Mount Package: The HMC625BLP5ETR comes in a compact, surface-mount package that allows for ease of integration into a wide range of electronic assemblies, saving valuable board space.

Applications

The versatility of the HMC625BLP5ETR makes it an excellent choice for a myriad of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Military and space
  • Test instrumentation
  • Fiber optic applications

Analog Devices Inc. has a reputation for producing components that lead the industry in performance and reliability, and the HMC625BLP5ETR is no exception. With its robust feature set and flexible application range, this product is poised to be a critical component in the advancement of RF technology and innovation.

For engineers and designers looking for an amplifier that delivers both power and precision, the HMC625BLP5ETR from Analog Devices Inc. represents a premier solution that is both effective and efficient.

You May Also Be Interested in

Broadcom Limited
ONE MID HIGH BAND PAMID 7.4X9.48 / RF Amplifier IC
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC General Purpose 6GHz ~ 12GHz Module
Need more? Email Us
Maxim Integrated
IC AMP AM FM 148KHZ-30MHZ 24TQFN / RF Amplifier IC AM, FM 148kHz ~ 30MHz, 65MHz ~ 162.5MHz 24-TQFN (4x4)
Lowest to $9.8526
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $121.3895
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 0HZ-6GHZ SOT89
Lowest to $7.7253
Wolfson Microelectronics plc
IC AMP 13.75GHZ-14.5GHZ 440208
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $58.3614
Infineon Technologies
IC AMP CELL 100MHZ-3GHZ SOT143-4 / RF Amplifier IC Cellular, GSM, CDMA, TDMA, UMTS 100MHz ~ 3GHz PG-SOT-143-3D
Lowest to $3.9081

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3584 $56.7920
11+ $9.3197 $102.5167
17+ $9.0285 $153.4845
23+ $8.7372 $200.9556
30+ $8.4460 $253.3800
40+ $7.5723 $302.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess