EN
  • EN
  • DE

HMC625ALP5ETR

Part No HMC625ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VGA DGTL 5X5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 0Hz to 6GHz
P1dB 19dBm
Gain 18dB
Noise Figure 6dB
RF Type LTE, WiMax
Supply Voltage - Operating 5V
Operating Supply Current 87.5mA
Test Frequency 0Hz to 3GHz
Case / Package 32-QFN (5x5)
Win Source Part Number 001648-HMC625ALP5ETR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC625ALP5ETR CAD Model

Description

Product Overview: HMC625ALP5ETR by Analog Devices Inc.

The HMC625ALP5ETR is a high-performance, digitally controlled variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is engineered to cater to a wide range of applications, including cellular infrastructure, test equipment, and broadband communication systems. The HMC625ALP5ETR offers a perfect blend of flexibility and performance, making it an ideal choice for systems requiring precise signal amplitude control.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for various RF and IF applications.
  • High Gain: It offers a high gain of up to 31.5 dB with a 0.5 dB step size, allowing for fine-tuning of signal strength.
  • Serial Control Interface: The VGA is equipped with a serial control interface, facilitating easy integration into digital systems and providing precise control over the gain settings.
  • Excellent Linearity: The HMC625ALP5ETR maintains excellent linearity over its entire gain control range, ensuring signal integrity and quality.
  • Power Efficiency: It is designed for power-efficient operation, which is critical for battery-powered and energy-conscious applications.

Product Specifications

  • Supply Voltage: The device operates on a single supply voltage, simplifying power supply design.
  • Output IP3: The high output third-order intercept point (IP3) indicates the amplifier's ability to maintain linearity at high output levels.
  • Package: Housed in a compact 5x5 mm QFN package, the HMC625ALP5ETR is designed for space-constrained applications.

Applications

The HMC625ALP5ETR is suited for a variety of applications that require dynamic range control, such as:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Fixed wireless and satellite communications
  • RF and IF signal chains
  • Automated test equipment (ATE)

With its robust feature set and flexible design, the HMC625ALP5ETR from Analog Devices Inc. represents a state-of-the-art solution for designers looking to enhance their signal processing capabilities with a reliable and precise variable gain amplifier.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.6200 $67.3400
15+ $7.8933 $118.3995
23+ $7.6461 $175.8603
32+ $7.4001 $236.8032
41+ $7.1529 $293.2689
55+ $6.4137 $352.7535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess