EN
  • EN
  • DE

CY1250V18-333BZX

Part No CY1250V18-333BZX
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821348-CY1250V18-333BZX
Ultra Librarian 3D Model Ultra Librarian CY1250V18-333BZX CAD Model

Description

The CY1250V18-333BZX is a clock generator or clock synthesizer IC (Integrated Circuit) from Cypress Semiconductor. Clock generators are essential components in digital systems, providing the timing signals that synchronize the operation of various devices such as microprocessors, memory, and peripherals. This specific part number likely indicates a device with a 333 MHz output frequency and operates on a 1.8V supply.

Applications

  • Networking equipment: Used in routers, switches, and other networking devices to generate precise clock signals.
  • Consumer electronics: Found in set-top boxes, gaming consoles, and other consumer electronic products.
  • Industrial control systems: Used in industrial automation and control applications.
  • Embedded systems: Integrated into embedded systems requiring accurate timing signals.

Features

  • Output frequency: 333 MHz (likely)
  • Supply voltage: 1.8V (likely)
  • Low jitter: Provides a clean and stable clock signal with minimal jitter.
  • Multiple output clocks: May provide multiple clock outputs with different frequencies.
  • Programmable features: May offer programmable frequency dividers and other features.

Benefits

  • Precise clock signals: Generates accurate and stable clock signals for reliable system operation.
  • Low jitter performance: Minimizes timing errors and improves system performance.
  • Flexible configuration: Programmable features allow for customization to meet specific application requirements.
  • Reduced component count: Integrated solution reduces the number of discrete components required.
  • Optimized power consumption: Designed for low power consumption.

Additional Details

The CY1250V18-333BZX is commonly packaged in a small surface mount package for easy integration into electronic circuits. The datasheet provides detailed information on the device's electrical characteristics, timing specifications, and package dimensions. Jitter performance is a critical parameter, and the datasheet will specify the typical and maximum jitter values. It's crucial to consult the datasheet for precise specifications and application guidelines to ensure proper operation and performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess