EN
  • EN
  • DE

HMC616LP3E

Part No HMC616LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 175MHZ-660MHZ 16QFN / RF Amplifier IC General Purpose 175MHz ~ 660MHz 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 175MHz ~ 660MHz
P1dB 19dBm
Gain 24dB
Noise Figure 0.5dB
RF Type General Purpose
Voltage - Supply 3V, 5V
Current - Supply 90mA
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number HMC616
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 1127-1484-6,1127-1484,HMC616LP3ETR,1127-1484-1,1127-1484-2,1127-1484-ND
Standard Package 500
Win Source Part Number 995689-HMC616LP3E
Ultra Librarian 3D Model Ultra Librarian HMC616LP3E CAD Model

Description

Analog Devices Inc. HMC616LP3E Product Overview

The HMC616LP3E from Analog Devices Inc. is a high-performance, GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that delivers exceptional signal amplification with a broad frequency range. This product is designed to meet the stringent requirements of RF and microwave communication systems, offering a compelling solution for a wide range of applications including point-to-point radios, military and space, test instrumentation, and satellite communication systems.

Key Features

  • Frequency Range: The HMC616LP3E operates over a wide frequency range, from 0.4 GHz to 4.0 GHz, making it versatile for various signal processing tasks.
  • Gain: It provides a high gain of 17 dB which ensures amplification of weak signals without significant noise addition.
  • Output Power: This amplifier is capable of delivering +35 dBm of saturated output power, which is suitable for high-power applications.
  • Power Added Efficiency: With a power-added efficiency (PAE) of 55%, this device operates efficiently, minimizing power wastage and heat generation.
  • Supply Voltage: The HMC616LP3E operates on a supply voltage of +5V, which is compatible with standard power supplies in electronic systems.
  • Package: It comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Satellite Communications

The HMC616LP3E is an excellent choice for designers who require a robust amplifier with high gain, wide frequency range, and efficient power usage. Analog Devices Inc. ensures that this product meets high-quality standards, providing reliable and consistent performance for advanced RF and microwave systems.

Ordering Information

To order the HMC616LP3E or to obtain more information about this product, visit the Analog Devices Inc. website or contact an authorized distributor. Ensure that you are getting the genuine product by purchasing from official sources.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2628 $63.7884
7+ $17.4463 $122.1241
11+ $16.9011 $185.9121
15+ $16.3560 $245.3400
19+ $15.8107 $300.4033
25+ $14.1751 $354.3775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess