EN
  • EN
  • DE

HMC593LP3E

Part No HMC593LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.3 - 3.8 GHz | IC RF AMP WIMAX 3.3GHZ-3.8GHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 3.3GHz ~ 3.8GHz
P1dB 16dBm
Gain 19dB
Noise Figure 1.2dB ~ 1.4dB
RF Type WiMAX / WiBro
Supply Voltage (V) 3V, 5V
Supply Current 20mA ~ 40mA
Manufacturer Package 16-VFQFN Exposed Pad
Family Part Number HMC593
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181422-HMC593LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC593LP3E CAD Model

Description

The HMC593LP3E from Analog Devices Inc. is a high-performance GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC Amplifier that offers excellent gain and a wide bandwidth. It is designed to deliver superior performance for a variety of applications, including those in the RF and microwave communication sectors.

Key Features

  • Frequency Range: This MMIC Amplifier operates over a broad frequency range, making it versatile for various applications.
  • Gain: It provides a high gain, which is essential for signal amplification in communication systems.
  • Output Power: The HMC593LP3E delivers substantial output power, contributing to its effectiveness in signal transmission.
  • Power Added Efficiency (PAE): With its high PAE, this amplifier ensures efficient power usage, which is crucial for battery-powered devices and energy-sensitive applications.
  • Package: The product comes in a compact 3x3 mm QFN package, which is suitable for space-constrained applications.

Applications

The HMC593LP3E is ideal for a range of applications, including:

  • Point-to-Point Radios
  • Point-to-Multi-Point Radios & VSAT
  • Test Equipment & Sensors
  • Military & Space
  • Fiber Optics

Technical Specifications

Parameter Value
Frequency Range DC - 6 GHz
Gain 17 dB
Output Power (P1dB) 21 dBm
Supply Voltage 5V
Package 3x3 mm QFN

Overall, the HMC593LP3E by Analog Devices Inc. represents a robust and reliable solution for amplification needs across a wide array of RF and microwave applications. Its combination of performance, efficiency, and compact form factor makes it a preferred choice for engineers and designers looking to enhance their communication systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4262 $59.6882
26+ $4.4525 $115.7650
41+ $4.3128 $176.8248
56+ $4.1742 $233.7552
72+ $4.0356 $290.5632
96+ $3.6175 $347.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess