EN
  • EN
  • DE

ADF4002BCPZ

Part No ADF4002BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQUENCY SYNTH 20-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF), Phase Detector
PLL Yes with Bypass
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 400MHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 077432-ADF4002BCPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4002BCPZ CAD Model

Description

Introducing the ADF4002BCPZ from Analog Devices Inc.

The ADF4002BCPZ is a leading-edge frequency synthesizer that is designed to deliver high performance in radio frequency (RF) systems. Manufactured by Analog Devices Inc., a company renowned for its innovative and reliable products, the ADF4002BCPZ is an integral component for applications requiring precise frequency generation and management.

Key Features

  • Integrated VCO: The ADF4002BCPZ comes with an integrated voltage-controlled oscillator (VCO) that offers a wide frequency range, enabling it to cater to various RF applications.
  • High Resolution: With a 25-bit fixed modulus, the device allows for high-resolution frequency setting, which is essential for systems that demand exact frequency control.
  • Programmable Divider: The inclusion of a programmable dual-modulus prescaler (8/9, 16/17, 32/33, or 64/65) adds flexibility to the frequency synthesis capability of the ADF4002BCPZ.
  • Low Phase Noise: The synthesizer is designed to have low phase noise performance, which is critical in maintaining signal integrity in communication systems.
  • Power Supply: It operates with a power supply ranging from 2.7V to 5.5V, making it compatible with a variety of power environments and applications.
  • Compact Package: The ADF4002BCPZ is available in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and suitable for high-density circuit designs.

Applications

The versatility of the ADF4002BCPZ makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure (GSM, 3G, LTE base stations)
  • Test equipment and instrumentation
  • Precision frequency synthesis
  • Satellite and broadband communications
  • Private mobile radio systems

Summary

The ADF4002BCPZ from Analog Devices Inc. stands out as a high-performance frequency synthesizer that provides precise frequency control, high resolution, and low phase noise. Its programmability, integrated VCO, and compact design make it a versatile solution for engineers and designers working on advanced RF systems. Whether it's for telecommunications infrastructure or sophisticated test and measurement setups, the ADF4002BCPZ is engineered to meet the stringent requirements of modern electronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2489 $51.2445
12+ $8.4094 $100.9128
19+ $8.1466 $154.7854
26+ $7.8838 $204.9788
33+ $7.6210 $251.4930
44+ $6.8326 $300.6344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,670 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess