EN
  • EN
  • DE

HMC585MS8GE

Part No HMC585MS8GE
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH IP3 GaAs MMIC MIXER with INTEGRATED LO AMPLIFIER, 400 - 650 MHz | IC MMIC MIXER HI IP3 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete
RF Type General Purpose
Frequency 400MHz ~ 650MHz
Number of Mixers 1
Secondary Attributes Up/Down Converter
Supply Current 50mA
Supply Voltage (V) 5V
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC585
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181417-HMC585MS8GE
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC585MS8GE CAD Model

Description

The HMC585MS8GE is a high-performance GaAs InGaP Heterojunction Bipolar Transistor (HBT) MMIC amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is specifically engineered to offer excellent linearity and gain while being highly robust in a variety of RF and microwave applications.

Key Features

  • Frequency Range: The HMC585MS8GE operates over a broad frequency range, making it versatile for use in multiple applications, including point-to-point radios, VSAT, military, and space.
  • High Gain: With a high gain of 13 dB, this amplifier can boost weak signals without significant noise addition, ensuring signal integrity.
  • Output Power: It delivers +29 dBm of saturated output power, which contributes to its ability to drive signals powerfully and clearly through a system.
  • Power Efficiency: The device features a power-added efficiency (PAE) of 45%, which optimizes power usage and helps in maintaining lower operational costs.
  • Single Supply Voltage: The amplifier operates on a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Package: Housed in an MSOP8G package, the HMC585MS8GE is compact and suitable for space-constrained applications.

Applications

The HMC585MS8GE is ideal for a wide range of applications due to its high-performance characteristics. It is commonly used in:

  • Fixed Wireless Access (FWA)
  • Wireless Local Loop (WLL)
  • Wireless Infrastructure
  • Test Instrumentation
  • Satellite Communications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC585MS8GE is no exception. It is built to meet the highest industry standards, ensuring reliable performance even in the most demanding environments. With its robust design and superior specifications, the HMC585MS8GE is an excellent choice for designers looking for an amplifier that delivers both power and precision.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess