EN
  • EN
  • DE

HMC442LC3B

Part No HMC442LC3B
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs PHEMT MMIC MEDIUM POWER AMPLIFIER, 17.5 - 25.5 GHz | IC AMP GP 17.5GHZ-25.5GHZ 12SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 17.5GHz ~ 25.5GHz
P1dB 22dBm
Gain 13dB
Noise Figure 9dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 84mA
Manufacturer Package 12-VFQFN Exposed Pad
Supplier Device Package 12-SMT (3x3)
Family Part Number HMC442
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181298-HMC442LC3B
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC442LC3B CAD Model

Description

The HMC442LC3B, from Analog Devices Inc., is a high-performance, GaAs MMIC (Monolithic Microwave Integrated Circuit) Double-Balanced Mixer. This device is designed to cater to the needs of RF and microwave applications, offering a broad frequency range and excellent isolation characteristics. It is an ideal choice for applications in test and measurement, defense, and communication systems where high linearity and low noise are paramount.

Key Features

  • Frequency Range: The HMC442LC3B operates over a wide frequency range, with the RF and LO (Local Oscillator) frequency from 6 GHz to 14 GHz, and the IF (Intermediate Frequency) from DC to 4 GHz. This wide range makes it versatile for various high-frequency applications.
  • Conversion Loss: It boasts a low conversion loss, typically 9 dB, which enhances the overall performance of the RF system by minimizing signal degradation.
  • LO to RF Isolation: The device provides excellent LO to RF isolation of 45 dB, ensuring minimal leakage between the LO and RF ports, which is critical for maintaining signal integrity.
  • Input IP3: The HMC442LC3B offers a high input third-order intercept point (IP3) of 25 dBm, indicating its ability to maintain linearity in the presence of strong interference signals.

Package and Integration

Encased in a compact 3x3 mm ceramic QFN package, the HMC442LC3B is designed for easy integration into a wide range of systems. The surface-mount package is compatible with standard automated assembly processes, reducing manufacturing complexity and costs.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Fixed Wireless Access
  • Satellite Communications Systems

The HMC442LC3B by Analog Devices Inc. represents a blend of performance, integration, and reliability, making it a top choice for designers looking to optimize their high-frequency signal chains.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.3455 $53.3455
3+ $43.7706 $131.3118
4+ $42.4028 $169.6112
5+ $41.0350 $205.1750
7+ $39.6671 $277.6697
9+ $35.5636 $320.0724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess