EN
  • EN
  • DE

HMC565LC5TR

Part No HMC565LC5TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP LN 20GHZ 32QFN / RF Amp Single LNA 20GHz 3.5V 32-Pin CLLCC EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Frequency 6GHz ~ 20GHz
P1dB 11dBm
Gain 18.5dB
Noise Figure 2.5dB
RF Type VSAT, DBS
Operating Supply Voltage 3V
Operating Supply Current 53mA
Test Frequency 12GHz ~ 20GHz
Package 32-TFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 776130-HMC565LC5TR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC565LC5
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC565LC5TR CAD Model

Description

Product Overview: HMC565LC5TR by Analog Devices Inc.

The HMC565LC5TR from Analog Devices Inc. is a high-performance, wideband Double-Balanced Mixer designed to meet the needs of RF and microwave applications. This advanced component is housed in a compact 5x5 mm SMT package, making it an ideal choice for space-constrained designs.

Key Features

  • Frequency Range: The HMC565LC5TR operates over a broad frequency range, offering excellent versatility for various applications. It is capable of working within an RF/IF frequency of 6 GHz to 26 GHz, which is suitable for a wide array of communication systems.
  • Conversion Loss: With a typical conversion loss of 9 dB, this mixer maintains a balance between conversion efficiency and signal integrity, ensuring reliable performance in critical signal processing tasks.
  • LO/RF Isolation: The device boasts excellent LO/RF isolation of 35 dB, minimizing leakage between the local oscillator and the RF signal paths. This feature is crucial for maintaining signal clarity and preventing interference.
  • Input IP3: The HMC565LC5TR exhibits a high input third-order intercept point (Input IP3) of 25 dBm, indicating its ability to handle high-power signals without significant distortion.
  • Package: The component is available in a RoHS compliant, 5x5 mm SMT package, which is not only space-efficient but also compatible with modern PCB manufacturing processes.

Applications

The versatility of the HMC565LC5TR makes it suitable for a variety of applications, including:

  • Point-to-Point and Point-to-Multipoint Radios
  • Test Equipment and Sensors
  • Military and Space
  • Telecommunications Infrastructure
  • VSAT Systems

Conclusion

Analog Devices Inc.'s HMC565LC5TR is a testament to the company's commitment to providing innovative and reliable RF components. Its wide frequency range, excellent conversion loss, and high isolation levels make it a powerful choice for designers looking to create sophisticated RF and microwave systems. Whether employed in commercial telecommunications or demanding military applications, the HMC565LC5TR stands out as a superior mixer solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess