EN
  • EN
  • DE

SIT1602AC-12-18E-75.000000

Part No SIT1602AC-12-18E-75.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 75.0000MHZ LVCMOS / 75 MHz XO (Standard) LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr SiTime
Series SiT1602
Package Strip
Base Resonator MEMS
Type XO (Standard)
Frequency 75 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V
Frequency Stability ±25ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3.9mA
Mounting SMD (SMT)
Package / Case 4-SMD, No Lead
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.031" (0.80mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SIT1602AC-12-18E-75.000000Y,SIT1602AC-12-18E-75.000000X,3417-SIT1602AC-12-18E-75.000000,1473-SIT1602AC-12-18E-75.000000,SIT1602AC-12-18E-75.000000T,1473-SIT1602AC-12-18E-75.000000E-ND,SIT1602AC-12-18E-75.000000S,1473-SIT1602AC-12-18E-75.000000G-ND,1473-SIT1602AC-12-18E-75.000000D-ND,1473-SIT1602AC-12-18E-75.000000X,1473-SIT1602AC-12-18E-75.000000T,1473-SIT1602AC-12-18E-75.000000S,1473-SIT1602AC-12-18E-75.000000T-ND,SIT1602AC-12-18E-75.000000G,SIT1602AC-12-18E-75.000000E,1473-SIT1602AC-12-18E-75.000000Y,SIT1602AC-12-18E-75.000000D,1473-SIT1602AC-12-18E-75.000000E,1473-SIT1602AC-12-18E-75.000000Y-ND,1473-SIT1602AC-12-18E-75.000000G,1473-SIT1602AC-12-18E-75.000000D,1473-SIT1602AC-12-18E-75.000000X-ND
Standard Package 1
Win Source Part Number 1178842-SIT1602AC-12-18E-75.000000
Ultra Librarian 3D Model Ultra Librarian SIT1602AC-12-18E-75.000000 CAD Model

Description

The SiT1602AC-12-18E-75.000000 is a MEMS (Micro-Electro-Mechanical Systems) oscillator manufactured by SiTime. This oscillator provides a precise and stable clock signal for a wide range of electronic applications. It's known for its small size, low power consumption, and high reliability compared to traditional quartz crystal oscillators.

Applications:

  • Microcontrollers: Clock source for microcontrollers in embedded systems.
  • FPGAs: Timing reference for programmable logic devices.
  • Real-Time Clocks (RTCs): Accurate clock source for real-time clock circuits.
  • Communication Systems: Timing reference for network devices and communication equipment.
  • Consumer Electronics: Clock source for various consumer electronic devices.

Features:

  • 75.000000 MHz Frequency: Provides a precise clock signal at 75 MHz.
  • MEMS Technology: Utilizes MEMS resonators for stable and accurate frequency generation.
  • Low Jitter: Minimizes timing variations in the clock signal.
  • Small Size: Compact footprint for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation for battery-powered devices.

Benefits:

  • Stable Clock Signal: Ensures reliable operation of electronic circuits.
  • High Accuracy: Provides precise timing for critical applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Small Footprint: Enables integration into compact designs.
  • Improved System Performance: Minimizes timing-related errors.

Additional Details:

For detailed technical specifications, refer to the SiTime SiT1602AC-12-18E-75.000000 datasheet. The datasheet contains information on frequency stability, voltage requirements, operating temperature range, and output drive strength. Proper power supply decoupling is important to minimize noise on the clock signal. Ensure the oscillator is properly terminated to prevent signal reflections. Verify the compatibility of the output signal with the input requirements of the receiving device.

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess