EN
  • EN
  • DE

HMC550ETR

Part No HMC550ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPST 6GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Switch IC WiMax, WLAN SPST 6 GHz 50Ohm SOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Package SOT-23-6
Case / Package SOT-23-6
Family Name HMC550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1127-1459-6, 1127-1459, 1127-1459-2, 1127-1459-1, 1127-1459-ND
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873777-HMC550ETR
Ultra Librarian 3D Model Ultra Librarian HMC550ETR CAD Model

Description

The HMC550ETR is a high-performance RF (Radio Frequency) mixer product from Analog Devices Inc., a company renowned for its expertise in high-precision analog, mixed-signal, and digital signal processing integrated circuits. This device is specifically designed to cater to a wide range of applications that require frequency conversion, such as in wireless communication systems, satellite and fiber optics, test equipment, and radar systems.

Key Features

  • Wide Frequency Range: The HMC550ETR operates over a broad frequency range, making it versatile for various RF applications.
  • High Isolation: It features high isolation between the ports, which minimizes signal leakage and enhances overall system performance.
  • Low Conversion Loss: The device exhibits low conversion loss, ensuring efficient signal conversion and maintaining signal integrity.
  • Passive Double-Balanced Design: Its passive double-balanced design contributes to better linearity and noise performance.

Applications

The HMC550ETR is ideal for use in a variety of applications, including:

  • Wireless infrastructure
  • Microwave radios and VSAT
  • Test instrumentation
  • Military and space

Technical Specifications

Parameter Specification
Frequency Range Specified by the manufacturer
Conversion Loss Specified by the manufacturer
LO/RF Isolation Specified by the manufacturer
IP3 (Third-Order Intercept Point) Specified by the manufacturer
Package Type Surface-mount technology (SMT)

Quality and Reliability

Analog Devices Inc. ensures that the HMC550ETR meets stringent quality and reliability standards. The device is available in a RoHS-compliant package, adhering to environmental regulations. Its robust construction is designed for longevity and consistent performance in demanding environments.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and technical support team.

You May Also Be Interested in

Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess