EN
  • EN
  • DE

HMC344

Part No HMC344
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP4T 8GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Switches
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type VSAT
Topology Absorptive
Circuit SP4T
Frequency Range 0Hz ~ 8GHz
Isolation 39dB
Insertion Loss 1.8dB
Test Frequency 6GHz
P1dB 21dBm
IIP3 40dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Package / Case Die
Supplier Device Package Die
Base Product Number HMC344
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598526-HMC344
Ultra Librarian 3D Model Ultra Librarian HMC344 CAD Model

Description

The HMC344 from Analog Devices Inc. is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within the frequency range of DC to 3.5 GHz. This versatile switch is designed to meet the rigorous demands of both military and commercial applications, including phased array radars, wireless communications, and test equipment.

Constructed with a silicon on insulator (SOI) process, the HMC344 ensures exceptional isolation and low insertion loss, making it an ideal choice for signal routing and filter bank switching. The switch features an impressive isolation of up to 45 dB and a low insertion loss of typically 1.5 dB, ensuring minimal signal degradation and high signal integrity.

One of the key benefits of the HMC344 is its non-reflective design, which minimizes signal reflections that can degrade system performance. This is particularly important in applications where maintaining a high-quality signal path is critical. The switch also boasts a high input power handling capability, allowing for the transmission of high-power signals without performance loss.

The HMC344 is controlled via a complementary metal-oxide-semiconductor (CMOS) compatible interface, which simplifies the integration into a wide range of systems. Additionally, the switch operates over a wide supply voltage range from +3 to +5 VDC, providing flexibility in power supply design. The fast switching speed of the HMC344, typically 6 ns, enables rapid signal routing, which is essential for time-sensitive applications.

For ease of implementation, the HMC344 is available in a compact 4x4 mm QFN package, which is suitable for space-constrained applications. Analog Devices Inc. provides full technical support and detailed datasheets to facilitate the design-in process, ensuring that engineers can leverage the full capabilities of the HMC344 in their designs.

In summary, the HMC344 from Analog Devices Inc. is a robust and high-performance SP4T switch that offers excellent electrical characteristics and design flexibility, making it a top choice for various demanding applications.

You May Also Be Interested in

Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess