EN
  • EN
  • DE

HMC550E

Part No HMC550E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GAAS MMIC SPST FAILSAFE SWITCH, DC - 6 GHz | IC RF SWITCH SPST 6GHZ SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WiMax, WLAN
Topology Reflective
Circuit SPST
Frequency Range 0Hz ~ 6GHz
Isolation 25dB
Insertion Loss 0.7dB
Test Frequency 2GHz
IIP3 52dBm
Impedance 50Ohm
Supply Voltage (V) 1.2V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Family Part Number HMC550
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181395-HMC550E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC550E CAD Model

Description

The HMC550E from Analog Devices Inc. stands as a testament to the brand's commitment to delivering cutting-edge technology in the realm of radio frequency (RF) components. This gallium arsenide (GaAs) monolithic microwave integrated circuit (MMIC) single-pole double-throw (SPDT) switch is designed for a broad range of RF applications, including military, space, and telecommunications.

Key Features:

  • Frequency Range: The HMC550E operates over a wide frequency range from DC to 3 GHz, making it versatile for various applications, from base stations to test equipment.
  • Insertion Loss: With an insertion loss of just 0.6 dB at 1 GHz, the HMC550E ensures minimal signal attenuation, maintaining signal integrity across the switch.
  • Isolation: It boasts high isolation levels of 40 dB at 1 GHz, providing excellent signal separation between the RF ports, which is critical in preventing signal crosstalk.
  • Non-Reflective Design: Its non-reflective nature with 50 Ohm matched ports reduces signal reflections, which can degrade the performance in RF systems.
  • High Power Handling: Capable of handling up to 1 Watt of power, the HMC550E is suitable for applications where higher power levels are necessary.
  • Control Voltage: The switch operates with a dual control voltage of 0/-5V, providing a convenient interface for a wide range of electronics.
  • Package: Offered in a compact 6-lead SOT26 package, the HMC550E is ideal for space-constrained applications where size is at a premium.

Applications:

  • Wireless Infrastructure
  • RF/IF Test Equipment
  • Satellite Communications Systems
  • Wideband Military and Space Systems
  • Mobile Radio Systems

With its robust performance and reliable design, the HMC550E from Analog Devices Inc. is a preferred choice for engineers and designers seeking to enhance their RF signal routing capabilities with minimal signal loss and high isolation. Whether it's for sophisticated military equipment or commercial communication systems, the HMC550E is engineered to meet the most demanding requirements.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess