EN
  • EN
  • DE

HMC545TR

Part No HMC545TR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (F - I)
Description RF Switch SPDT 0MHz to 3GHz 20dB Automotive 6-Pin SOT-26 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1063214-HMC545TR
Categories OEM Parts(F-I)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HMC545TR CAD Model

Description

The HMC545TR from Analog Devices Inc. is a robust, high-quality RF (Radio Frequency) switch designed for use in a variety of demanding applications. This switch is part of the Hittite Microwave product line, which is known for providing high-performance solutions for RF, microwave, and millimeter-wave applications. The HMC545TR is a single-pole, double-throw (SPDT) non-reflective switch that operates over a broad frequency range, making it a versatile choice for many RF systems.

Key Features

  • Frequency Range: The HMC545TR operates over a wide frequency range from DC to 10 GHz, accommodating a variety of signal bandwidths and making it ideal for diverse RF applications.
  • Insertion Loss: This switch boasts a low insertion loss, which minimizes signal attenuation as it passes through the switch, ensuring high signal integrity.
  • Isolation: With excellent isolation characteristics, the HMC545TR prevents unwanted signal leakage between the switch ports, maintaining the purity of the signal path.
  • Non-Reflective Design: The non-reflective nature of the switch helps to reduce signal reflections that can cause impedance mismatches and degrade system performance.
  • High Linearity: The switch offers high linearity, which is crucial for maintaining signal fidelity in applications such as communications and radar systems.
  • Fast Switching Speed: The HMC545TR provides fast switching speed, enabling quick changes between signal paths without significant delays.
  • Control Voltage: It operates with a single positive control voltage, simplifying the power supply design and integration into RF systems.
  • Package: The product is available in a compact RoHS compliant SMT package, which is suitable for high-density circuit designs.

Applications

The HMC545TR is ideal for a wide range of applications, including but not limited to:

  • Wireless infrastructure (GSM, CDMA, LTE)
  • Test equipment and sensors
  • Satellite communications systems
  • Fiber optic applications
  • Military and space

In summary, the HMC545TR from Analog Devices Inc. is a high-performance RF switch that offers reliability, durability, and precision for complex RF systems. Its wide frequency range, low insertion loss, and high isolation make it a top choice for engineers and designers looking for quality and performance in their RF signal routing applications.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6484 $58.2648
54+ $2.1732 $117.3528
83+ $2.1053 $174.7399
114+ $2.0373 $232.2522
147+ $1.9694 $289.5018
197+ $1.7657 $347.8429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,075 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess