EN
  • EN
  • DE

HMC504LC4BTR

Part No HMC504LC4BTR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC RF AMP GP 14GHZ-27GHZ 24SMT / RF Amplifier IC General Purpose 14GHz ~ 27GHz 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 14GHz ~ 27GHz
P1dB 17dBm
Gain 19dB
Noise Figure 2.2dB
RF Type General Purpose
Voltage - Supply 4V
Current - Supply 90mA
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC504
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991H
HTSUS 8542.33.0001
Other Names 505-HMC504LC4BTR,HMC504LC4BTR-ND,505-HMC504LC4BCT,505-HMC504LC4BDKR
Standard Package 100
Win Source Part Number 1023268-HMC504LC4BTR
Ultra Librarian 3D Model Ultra Librarian HMC504LC4BTR CAD Model

Description

Analog Devices HMC504LC4BTR Frequency Multiplier

The HMC504LC4BTR from Analog Devices Inc. is a high-performance, passive Frequency Multiplier that is designed to provide reliable and efficient frequency multiplication for a wide range of applications. This device is part of Analog Devices' Hittite Microwave Corporation product line, renowned for its advanced RF and microwave solutions.

Key Features

  • Frequency Range: The HMC504LC4BTR operates over a broad frequency range, making it a versatile choice for various applications in the RF and microwave domains.
  • Output Power: It delivers a consistent output power level, ensuring that the multiplied signal maintains its integrity and strength across the specified frequency range.
  • Conversion Loss: The device boasts a low conversion loss, which translates to efficient frequency multiplication with minimal signal degradation.
  • Package: Encased in a compact LC4B surface-mount package, the HMC504LC4BTR is designed for easy integration into a variety of electronic systems.

Applications

The HMC504LC4BTR is suitable for a wide array of applications, including but not limited to:

  • Test equipment and instrumentation
  • Communication systems
  • Local Oscillator (LO) generation
  • Military and space applications
  • Point-to-point and point-to-multipoint radios

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The HMC504LC4BTR frequency multiplier is manufactured to the highest standards to ensure performance stability and durability for critical applications. Whether used in commercial or defense-related projects, customers can rely on Analog Devices' expertise in RF and microwave technology to provide a solution that meets stringent requirements.

Ordering Information

For those interested in procuring the HMC504LC4BTR frequency multiplier, it is available in tape and reel packaging, facilitating efficient assembly for high-volume production. The part number for ordering is HMC504LC4BTR, and it is recommended to consult Analog Devices Inc. or authorized distributors for availability and pricing information.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $259.7015 $259.7015
2+ $232.8359 $465.6718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess