EN
  • EN
  • DE

HMC491LP3E

Part No HMC491LP3E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs MMIC LOW NOISE AMPLIFIER w/ BYPASS MODE, 3.4 - 3.8 GHz | IC AMP VSAT 3.4GHZ-3.8GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 3.4GHz ~ 3.8GHz
P1dB 28dBm
Gain 16dB
Noise Figure 2.2dB
RF Type VSAT
Supply Voltage (V) 3V
Supply Current 9mA
Test Frequency 3.8GHz
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC491
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181347-HMC491LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC491LP3E CAD Model

Description

Analog Devices Inc. - HMC491LP3E Product Overview

The HMC491LP3E from Analog Devices Inc. is a high-performance, passive GaAs MMIC HBT (Heterojunction Bipolar Transistor) Distributed Power Amplifier die that operates between DC to 20 GHz. This versatile amplifier offers excellent dynamic range and is suitable for a wide range of applications, including test instrumentation, military and space, broadband communications, and fiber optics.

Key Features

  • Frequency Range: The HMC491LP3E operates effectively from DC to 20 GHz, providing a broad range of use for various high-frequency applications.
  • Output Power: This amplifier delivers +29 dBm of saturated output power, ensuring strong signal amplification for high-performance systems.
  • Gain: With a gain of 13 dB, the HMC491LP3E can significantly boost signal strength while maintaining signal integrity across its operating range.
  • Power Added Efficiency (PAE): The PAE of 22% at 18 GHz indicates a balance between power output and energy consumption, making it an efficient choice for continuous operation.
  • Supply Voltage: It operates on a supply voltage of +10V, accommodating common system power rails and simplifying power supply design.
  • Package: The HMC491LP3E comes in a RoHS compliant 3x3 mm QFN leadless package, making it compact and easy to integrate into a variety of circuit designs.

Applications

The HMC491LP3E is ideal for applications requiring high linearity and wide bandwidth. Its robust design and performance are well-suited for:

  • EW and ECM (Electronic Warfare and Electronic Counter Measures)
  • Test instrumentation
  • Telecommunication infrastructure
  • Space and satellite communications
  • Microwave radio and VSAT (Very Small Aperture Terminal)
  • Fiber optic applications

Conclusion

With its impressive range, power, and efficiency, the HMC491LP3E from Analog Devices Inc. stands out as a high-quality component for demanding RF and microwave applications. Designers looking for a reliable and powerful amplifier will find the HMC491LP3E to be an excellent choice for their system requirements.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3869 $59.2559
27+ $4.4202 $119.3454
41+ $4.2827 $175.5907
56+ $4.1441 $232.0696
73+ $4.0055 $292.4015
97+ $3.5921 $348.4337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess