EN
  • EN
  • DE

HMC478ST89E

Part No HMC478ST89E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description SiGe HBT GAIN BLOCK MMIC AMPLIFIER, DC - 4.0 GHz | IC RF AMP GP 0HZ-4GHZ SOT89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Frequency 0Hz ~ 4GHz
P1dB 18dBm
Gain 22dB
Noise Figure 3dB ~ 4dB
RF Type General Purpose
Supply Voltage (V) 5V ~ 8V
Supply Current 62mA
Manufacturer Package TO-243AA
Supplier Device Package SOT-89
Family Part Number HMC478
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181329-HMC478ST89E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Communications & Networking, Wireless, Microwave, RF Communications, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian HMC478ST89E CAD Model

Description

Analog Devices Inc. HMC478ST89E RF Amplifier

The HMC478ST89E from Analog Devices Inc. is a high-performance RF amplifier that operates within the frequency range of 0.1 GHz to 4 GHz. This versatile component is designed to deliver exceptional performance in a wide array of applications, including but not limited to wireless infrastructure, broadband, test equipment, and defense systems. With its robust design and superior specifications, the HMC478ST89E stands out as a reliable and efficient solution for RF amplification needs.

Enclosed in an industry-standard SOT89 package, the HMC478ST89E is not only easy to integrate into existing designs but also offers excellent thermal properties for enhanced reliability. The amplifier boasts a high gain of 17 dB which provides significant signal amplification, while maintaining a low noise figure of 3 dB, ensuring that the signal integrity is preserved throughout the amplification process.

One of the key features of the HMC478ST89E is its output power of +22 dBm at 1-dB compression point (P1dB). This characteristic makes it capable of driving signals with high linearity, making it a suitable choice for applications that require a clean and undistorted output signal. Additionally, the amplifier operates with a single supply voltage of +5V, simplifying the power supply design and providing ease of use for designers and engineers.

The HMC478ST89E also offers a 50-ohm matched input/output which eliminates the need for external RF matching components, thereby reducing the overall component count and simplifying the circuit design. This feature is particularly beneficial for space-constrained applications where board real estate is at a premium.

In summary, the Analog Devices Inc. HMC478ST89E RF amplifier is a high-quality, efficient, and reliable component that is well-suited for a variety of RF applications. Its combination of high gain, low noise figure, and excellent linearity makes it an ideal choice for designers looking to enhance their RF signal chain performance without compromising on space or power efficiency.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9723 $51.2798
62+ $1.6183 $100.3346
96+ $1.5678 $150.5088
132+ $1.5172 $200.2704
171+ $1.4666 $250.7886
229+ $1.3149 $301.1121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,561 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess