EN
  • EN
  • DE

HMC452ST89TR

Part No HMC452ST89TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CDMA 400MHZ-2.2GHZ SOT89 / RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 400MHz ~ 2.2GHz
P1dB 31dBm
Gain 22.5dB
Noise Figure 7dB
RF Type CDMA, GSM, WCDMA
Voltage - Supply 5V
Current - Supply 485mA
Test Frequency 400MHz
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89
Base Product Number HMC452
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500
Win Source Part Number 1031637-HMC452ST89TR
Ultra Librarian 3D Model Ultra Librarian HMC452ST89TR CAD Model

Description

Analog Devices Inc. HMC452ST89TR RF Amplifier

The HMC452ST89TR from Analog Devices Inc. is a high-performance RF amplifier that is designed for a variety of applications, including telecommunications, satellite communications, and test instrumentation. This versatile component is part of Analog Devices' Hittite Microwave product lineup, known for its high-quality and reliable RF solutions.

The HMC452ST89TR operates within the frequency range of 0.45 GHz to 5.5 GHz, providing a wide bandwidth that is suitable for multiple RF applications. Its high gain of 21 dB at 2 GHz ensures a strong signal amplification, making it an excellent choice for systems requiring high linearity and moderate output power.

One of the key features of this RF amplifier is its single supply voltage of +5V, which simplifies the power supply design for system integrators. Additionally, the HMC452ST89TR boasts a 50 Ohm matched input/output which eliminates the need for external RF matching components, further reducing the overall system complexity and cost.

The amplifier comes in an industry-standard SOT89 package, which is not only compact but also offers excellent thermal performance. The surface-mount package makes it easy to integrate into various PCB designs. Furthermore, the HMC452ST89TR is rated for a wide operating temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

For those looking to implement the HMC452ST89TR into their designs, it is important to note that the part is available in tape and reel packaging, with the suffix 'TR' indicating this configuration. This packaging facilitates automated assembly processes and is ideal for high-volume production.

In conclusion, the Analog Devices Inc. HMC452ST89TR RF amplifier is a robust and efficient solution for enhancing RF signals across a broad spectrum of applications. With its high gain, broad frequency range, and ease of integration, it stands as a compelling choice for engineers and designers seeking to optimize their RF systems.

For detailed specifications and application support, it is recommended to consult the HMC452ST89TR datasheet and Analog Devices' technical resources.

You May Also Be Interested in

MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess