EN
  • EN
  • DE

ADG1222BRMZ

Part No ADG1222BRMZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 10MSOP / 2 Circuit IC Switch 1:1 200Ohm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Switch Circuit SPST - NC
Number of Circuits 2
On-State Resistance (Max) 200Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 130ns, 105ns
-3db Bandwidth 960MHz
Charge Injection 0.1pC
Channel Capacitance (CS(off), CD(off)) 2.2pF, 2.2pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADG1222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-ADG1222BRMZ,2156-ADG1222BRMZ,ANAANAADG1222BRMZ
Standard Package 50
Win Source Part Number 1032059-ADG1222BRMZ
Ultra Librarian 3D Model Ultra Librarian ADG1222BRMZ CAD Model

Description

Product Overview: ADG1222BRMZ by Analog Devices Inc.

The ADG1222BRMZ is a high-performance, dual-channel analog switch from Analog Devices Inc., a leader in the semiconductor industry. This component is part of the robust ADG1222 series, designed to deliver exceptional signal integrity and reliability for a broad range of applications.

Key Features

  • Low On-Resistance: The ADG1222BRMZ boasts ultra-low on-resistance (RON), typically around 0.39 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single power supply ranging from +3 V to +5 V, making it versatile for various systems without the need for dual supplies.
  • Dual Single-Pole/Single-Throw (SPST) Switches: This configuration allows for flexible signal routing options, making it suitable for multiplexing and demultiplexing applications.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the adverse effects of static electricity.
  • Low Power Consumption: Its CMOS construction ensures low power dissipation, which is crucial for power-sensitive designs.

Applications

The ADG1222BRMZ is ideal for a multitude of applications including, but not limited to:

  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Audio and video signal routing
  • Battery-powered devices

Package and Quality

The device is offered in a compact 8-lead MSOP (Mini Small Outline Package) that is both space-saving and compatible with standard PCB assembly processes. Analog Devices Inc. is committed to high-quality standards, and the ADG1222BRMZ is no exception, ensuring reliable performance even in demanding environments.

In summary, the ADG1222BRMZ from Analog Devices Inc. is a high-precision analog switch that offers excellent performance and flexibility for designers looking to optimize their signal routing with minimal power loss and maximum reliability.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess