EN
  • EN
  • DE

HMC433ETR

Part No HMC433ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-8GHZ SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Prescaler
Frequency 0Hz ~ 8GHz
RF Type General
Secondary Attributes Divide by 4
Package SOT-23-6
Manufacturer Package SOT-26
Manufacturer Homepage www.analog.com
Win Source Part Number 723839-HMC433ETR
Family Name HMC433
Introduction Date January 01, 2000
ECCN 3A001.a.11.b
Country of Origin Taiwan
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC433ETR CAD Model

Description

Analog Devices Inc. HMC433ETR

The HMC433ETR is a high-performance frequency divider from Analog Devices Inc., designed to cater to a wide range of applications that require precise signal processing and frequency management. This device is part of the Hittite Microwave Corporation product line which is renowned for delivering exceptional performance in microwave and RF applications.

With its robust design, the HMC433ETR is capable of dividing frequencies from 1 GHz to 13 GHz, making it an ideal choice for sophisticated wireless systems, satellite communications, and test equipment. The frequency divider operates with an input power range of -10 dBm to +5 dBm, ensuring reliable performance across various signal strengths.

The HMC433ETR comes in a compact RoHS-compliant SMT package, specifically the 6 Lead SOT26 package. This small form factor makes it suitable for integration into space-constrained designs while maintaining a low profile in circuit layouts. The device is also supplied on tape and reel, which facilitates easy handling and automated assembly processes, thereby reducing manufacturing time and costs.

Key features of the HMC433ETR include its low additive phase noise, which contributes to the overall signal integrity and system performance. Additionally, the frequency divider offers a divide ratio of 4, allowing for flexible frequency planning within complex systems. Its broad temperature range of -40°C to +85°C ensures stable operation under varying environmental conditions, which is critical for both commercial and military applications.

As a product from Analog Devices Inc., a leader in the semiconductor industry, the HMC433ETR is backed by a commitment to quality and reliability. Support documentation such as datasheets, application notes, and design resources are readily available, providing engineers with the necessary information to integrate this frequency divider seamlessly into their designs.

In conclusion, the HMC433ETR from Analog Devices Inc. is a versatile and reliable component that offers high-frequency division capabilities, making it an essential building block for advanced RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
MACOM Technology Solutions
LIMITER,SURFACE MOUNT MODULE,CS3
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8861 $59.3166
13+ $8.1117 $105.4521
20+ $7.8582 $157.1640
27+ $7.6047 $205.3269
35+ $7.3512 $257.2920
46+ $6.5908 $303.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess