EN
  • EN
  • DE

HMC390LP4ETR

Part No HMC390LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP VSAT 3.55GHZ-3.9GHZ 24QFN / RF Amplifier IC VSAT 3.55GHz ~ 3.9GHz 24-QFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 3.55GHz ~ 3.9GHz
RF Type VSAT
Voltage - Supply 3V
Current - Supply 42mA
Test Frequency 3.55GHz
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC390
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1362,1127-1362-2,1127-1362-1,1127-1362-ND,1127-1362-6
Standard Package 500
Win Source Part Number 1020335-HMC390LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC390LP4ETR CAD Model

Description

Product Overview: Analog Devices Inc. HMC390LP4ETR

The HMC390LP4ETR is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) designed by Analog Devices Inc., a leading company in the field of high-performance analog technology. This device is part of their Hittite Microwave product line, which is renowned for its innovative RF solutions that push the boundaries of performance and integration.

The LNA operates within the frequency range of DC to 40 GHz, making it an ideal choice for a wide array of applications, including test instrumentation, military and space, broadband communications, and fiber optics. Its versatile nature allows it to be incorporated into various systems that require low noise figures and high gain performance.

Key Features:

  • Frequency Range: The HMC390LP4ETR covers an extensive frequency range from DC to 40 GHz, offering flexibility for use in multiple applications.
  • Gain: It provides a high gain of 14 dB, which is essential for amplifying weak signals without significant noise addition.
  • Noise Figure: With a low noise figure of 2.5 dB, this LNA ensures excellent signal clarity and minimal distortion.
  • Output Power: It offers an output power of +18 dBm at 1 dB compression point, ensuring strong signal output capabilities.
  • Package: The HMC390LP4ETR comes in a compact 4x4mm QFN package, making it suitable for space-constrained applications.
  • Supply Voltage: It operates with a supply voltage of +3 to +5 V, accommodating a range of power supply configurations.

This LNA is also designed with an eye on ease of integration. It is available in a RoHS-compliant QFN surface mount package, which simplifies the assembly process and allows for efficient manufacturing. The HMC390LP4ETR is supplied in tape and reel format (ETR), which is optimized for high-volume production environments.

With its robust design and superior specifications, the HMC390LP4ETR from Analog Devices Inc. is a standout choice for designers looking to enhance the performance of their RF and microwave systems. Its combination of wide bandwidth, high gain, low noise figure, and flexible supply voltage makes it a highly versatile component that can meet the demands of the most challenging applications.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess