EN
  • EN
  • DE

SML-011DTT86 AAN

Part No SML-011DTT86 AAN
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 190930-SML-011DTT86 AAN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-011DTT86 AAN CAD Model

Description

The SML-011DTT86 AAN is a surface-mount LED manufactured by Rohm Semiconductor. It is designed for various indicator and backlighting applications where a small form factor and reliable performance are crucial.

Applications

  • Status Indicators: In electronic devices to display operational status, such as power on/off or error conditions.
  • Backlighting: For small LCD screens, keypads, and switches requiring even illumination.
  • Consumer Electronics: Integrated into devices like remote controls, appliances, and audio equipment for visual feedback.
  • Automotive Applications: Used in dashboard indicators, interior lighting, and control panels.
  • Industrial Equipment: Implemented in control panels, machinery interfaces, and instrumentation for clear visual signals.

Features

  • Compact Size: Designed for space-saving applications with a small footprint.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes for efficient manufacturing.
  • High Brightness: Delivers clear and easily visible light output for effective indication.
  • Wide Viewing Angle: Provides consistent brightness across a wide viewing range.
  • Low Power Consumption: Operates efficiently, minimizing energy usage and heat generation.
  • Long Lifespan: Offers extended operational life, reducing maintenance and replacement costs.
  • Lead-Free: Compliant with RoHS standards for environmental safety.

Benefits

  • Improved Visibility: Provides clear visual cues, enhancing user experience and safety.
  • Energy Efficient: Reduces power consumption, leading to lower operating costs.
  • Space Saving: Allows for compact designs in space-constrained applications.
  • Reliable Operation: Ensures consistent and dependable performance, reducing downtime.
  • Cost Effective: Offers an affordable lighting solution with long-term savings due to low power consumption and long lifespan.

Additional Details

The SML-011DTT86 AAN has specific color characteristics. It is designed for reflow soldering. The packaging is typically tape and reel for automated assembly. Refer to the official Rohm Semiconductor datasheet for detailed electrical characteristics, thermal management guidelines, and handling precautions to ensure proper operation and longevity. Ensure proper current limiting resistors are used.

You May Also Be Interested in

Kingbright
20mA 3.3V 461nm 110° Blue 120mW 2.8mm x 0.8mm square LED SMD,2.5x1.2mm LED Indication - Discrete RoHS
Lowest to $0.6986
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess