EN
  • EN
  • DE

TS256MSQ64V8U

Part No TS256MSQ64V8U
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950218-TS256MSQ64V8U
Series *
Ultra Librarian 3D Model Ultra Librarian TS256MSQ64V8U CAD Model

Description

The Transcend TS256MSQ64V8U is a 256MB DDR2 SODIMM memory module designed for use in laptops and other small form-factor systems. Manufactured by Transcend Information, Inc., a well-known provider of memory and storage products, this module is intended to provide a cost-effective memory upgrade. It uses DDR2 SDRAM technology, which offers improvements in speed and power efficiency over the earlier DDR standard.

Applications

  • Laptop Computers: Primarily used as a memory upgrade for laptop computers to enhance performance.
  • Small Form-Factor PCs: Suitable for use in small form-factor desktop computers and embedded systems that utilize SODIMM memory.
  • Industrial Computing Systems: Can be implemented in older industrial computing systems that require DDR2 SODIMM memory.

Features

  • Capacity: 256MB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for faster data transfer rates and lower power consumption compared to DDR.
  • SODIMM Form Factor: Designed in the SODIMM (Small Outline Dual Inline Memory Module) form factor, making it suitable for laptops and other compact devices.
  • Speed: Operates at a specific clock speed, commonly 667MHz or 800MHz (refer to the module's specifications for the exact speed).
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 32M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Improved Performance: Enhances system performance by providing faster memory access speeds, reducing bottlenecks, and enabling smoother multitasking.
  • Increased Responsiveness: Applications load faster and respond more quickly, leading to a better user experience.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without experiencing significant slowdowns (though limited by the 256MB capacity).
  • Cost-Effective Upgrade: Provides a relatively inexpensive way to boost system performance in older systems compared to other hardware upgrades.

Additional Details

The TS256MSQ64V8U module is designed for easy installation in compatible laptops and small form-factor systems. Before installing, it's recommended to check your system's specifications for memory compatibility, maximum supported capacity, and supported speeds. Ensure proper grounding during installation to prevent static discharge. Given its relatively small capacity of 256MB, this module may be more suitable for older systems or specific embedded applications rather than modern, memory-intensive tasks.

You May Also Be Interested in

Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 64GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess