EN
  • EN
  • DE

HMC389LP4ETR

Part No HMC389LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC AMP VCO BUFFER 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF IC VCO, Buffer Amp General Purpose 3.35GHz ~ 3.55GHz - 24-QFN (4x4)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name HMC389
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920403-HMC389LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC389LP4ETR CAD Model

Description

Analog Devices Inc. HMC389LP4ETR: High-Performance MMIC VCO with Fo/2 and Fo/4 Outputs

The HMC389LP4ETR from Analog Devices Inc. is a versatile and high-performance monolithic microwave integrated circuit (MMIC) voltage-controlled oscillator (VCO) designed to provide both frequency division outputs of Fo/2 and Fo/4. This advanced VCO is housed in a compact 4x4 mm QFN leadless package, making it an ideal choice for applications where space is at a premium and performance cannot be compromised.

With a frequency range that typically spans from 7 GHz to 9 GHz, the HMC389LP4ETR is a perfect fit for a variety of applications, including point-to-point and point-to-multipoint radios, VSAT, military radar, electronic warfare, and test equipment. The device integrates resonators, negative resistance devices, and varactor diodes, all of which contribute to its robust performance and consistent output.

The VCO's excellent phase noise performance is one of its standout features, ensuring that signal integrity is maintained throughout its operation. This is critical in systems where noise can significantly impact overall performance, such as high-speed digital communications and radar systems. Additionally, the HMC389LP4ETR is designed to provide excellent harmonic suppression, which minimizes the need for additional filtering and reduces system complexity.

With an output power of 5 dBm and a voltage supply of 5V, the HMC389LP4ETR is both efficient and powerful. The device also features an analog tuning port that allows for precise frequency control, making it highly adaptable to different system requirements. The VCO's integrated buffer amplifiers ensure that the output signal is robust and can drive subsequent stages without the need for external amplification.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the HMC389LP4ETR is no exception. It is RoHS compliant and available in tape and reel format for ease of manufacturing. For designers and engineers looking for a high-performance VCO solution, the HMC389LP4ETR offers a combination of compact size, excellent performance, and ease of integration that is hard to beat.

For detailed specifications and application support, it is recommended to consult the datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9519 $71.8076
8+ $14.7297 $117.8376
13+ $14.2695 $185.5035
17+ $13.8092 $234.7564
22+ $13.3488 $293.6736
29+ $11.9679 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess