EN
  • EN
  • DE

HMC381LP6E

Part No HMC381LP6E
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description HIGH IP3 RFIC DUAL DOWNCONVERTER, 1.7 - 2.7 GHz | IC CONV RECEIVER HIGH IP3 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Function Downconverter
Frequency 1.7GHz ~ 2.7GHz
RF Type Cellular, CDMA
Manufacturer Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Family Part Number HMC381
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181237-HMC381LP6E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC381LP6E CAD Model

Description

The HMC381LP6E is a high-performance, versatile fractional-N phase-locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) from Analog Devices Inc., a leader in high-performance signal processing solutions. This device is designed to provide precise frequency generation and modulation in a compact package, making it ideal for a variety of applications in communication systems, instrumentation, and aerospace industries.

Key Features

  • Wide Frequency Range: The VCO operates over a broad frequency range, providing the flexibility to cater to various system requirements.
  • Low Phase Noise: The HMC381LP6E exhibits low phase noise characteristics, ensuring high signal integrity and performance for sensitive RF applications.
  • Integrated PLL: The fractional-N PLL allows for fine frequency resolution and robust locking mechanisms, simplifying design complexity and enhancing system stability.
  • Programmable Dividers: It comes with programmable dividers that enable users to customize the frequency multiplication factor according to specific design needs.
  • Compact Form Factor: Housed in a 6x6 mm QFN package, this device is optimized for space-constrained applications without compromising on functionality.

Applications

  • Wireless Communication Systems
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Satellite Communication Terminals
  • Phased Array Radar Systems

Technical Specifications

ParameterValue
Frequency RangeTBD GHz
Phase NoiseTBD dBc/Hz @ TBD kHz offset
Output PowerTBD dBm
Supply VoltageTBD V
Package6x6 mm QFN

The HMC381LP6E from Analog Devices Inc. is a testament to the company's commitment to providing advanced technological solutions that meet the evolving demands of the electronics industry. With its high performance, flexibility, and compact design, this PLL with integrated VCO is an excellent choice for designers looking to optimize their RF and microwave systems.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4872 $50.9232
15+ $6.9639 $104.4585
23+ $6.7463 $155.1649
31+ $6.5287 $202.3897
40+ $6.3110 $252.4400
54+ $5.6582 $305.5428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess