EN
  • EN
  • DE

SN74ABT245BGQNR

Part No SN74ABT245BGQNR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20BGA / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-BGA MICROSTAR JUNIOR (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Base Product Number 74ABT245
Other Names 296-12461-6R,296-12461-1R,296-12461-2R,296-12461-2,296-12461-1,-296-12461-1,-296-12461-1,296-12461-6,-SN74ABT245BGQNRR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260167-SN74ABT245BGQNR
Ultra Librarian 3D Model Ultra Librarian SN74ABT245BGQNR CAD Model

Description

SN74ABT245BGQNR Octal Bus Transceiver from Texas Instruments

The SN74ABT245BGQNR is a high-performance, octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. With its robust design, this integrated circuit (IC) is suitable for a wide array of applications that require efficient data transfer and signal buffering.

The device features eight bidirectional input and output (I/O) ports, which are capable of driving high-capacity bus lines or buffering memory address registers. Operating from a 4.5 V to 5.5 V supply, it is compatible with industry-standard voltage levels, ensuring easy integration into a variety of systems.

One of the key attributes of the SN74ABT245BGQNR is its tri-state outputs, which can be placed in a high-impedance state. This feature is particularly useful in multiplexed bus applications, as it allows multiple devices to share the same bus lines without interference. The transceiver's outputs are also capable of sinking 64 mA and sourcing up to 32 mA, providing good drive capability and improving signal integrity.

The device is controlled by two input pins: the Output Enable (OE) and the Direction (DIR) pins. The OE pin controls the output stage of each I/O port, while the DIR pin determines the direction of data flow through the device. When the OE pin is high, the I/O ports are in a high-impedance state, regardless of the DIR pin's state.

Manufactured in a 20-pin DQFN package, the SN74ABT245BGQNR offers a compact footprint that is ideal for space-constrained applications. The device also features low power consumption, making it suitable for power-sensitive designs.

For designers and engineers looking for a reliable and efficient way to interface between different logic levels or drive heavy bus loads, the SN74ABT245BGQNR from Texas Instruments is an excellent choice. With its robust feature set and industry-standard compatibility, this octal bus transceiver stands out as a versatile component for modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess