EN
  • EN
  • DE

9LPRS397DKLFT

Part No 9LPRS397DKLFT
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Idt 9LPRS397DKLFT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1181509-9LPRS397DKLFT
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 9LPRS397DKLFT CAD Model

Description

The 9LPRS397DKLFT is a high-performance clock generator manufactured by Renesas Electronics America. This device is designed to provide precise timing signals for various applications, especially in PCI Express (PCIe) systems, ensuring synchronized operation and optimal performance in electronic systems.

Applications

  • PCI Express (PCIe) systems
  • Networking equipment
  • Data centers
  • Servers
  • Embedded systems

Features

  • PCIe Gen1-4 compliant
  • Low jitter
  • Multiple output frequencies
  • Programmable frequency dividers
  • High accuracy

Benefits

  • Ensures compliance with PCI Express standards
  • Improved system performance through precise timing signals
  • Reduced bit error rates in high-speed data transmission
  • Increased reliability of electronic systems
  • Flexible configuration options to meet diverse application needs

Technical Specifications

The 9LPRS397DKLFT is designed to be compliant with PCI Express (PCIe) Gen1 through Gen4 standards. It features a low jitter performance, ensuring stable and reliable clock signals for high-speed data transmission. The device supports multiple output frequencies, which can be configured through programmable frequency dividers. It is available in a compact package, allowing for easy integration into various electronic systems.

Renesas Electronics America's 9LPRS397DKLFT clock generator is designed to meet the demanding timing requirements of modern PCI Express systems. Its compliance with PCIe standards, low jitter, and flexible configuration options make it an ideal choice for applications requiring precise and stable clock signals. The device ensures reliable operation and optimal performance in a wide range of electronic systems.

You May Also Be Interested in

Amd
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Febest Auto Parts
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Qualcomm
Lowest to $7.9791

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,948 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess