EN
  • EN
  • DE

HMC361S8GETR

Part No HMC361S8GETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER DC-10GHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Function Prescaler
Frequency 0Hz ~ 10GHz
RF Type General Purpose
Secondary Attributes Divide by 2
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SMT
Family Part Number HMC361
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714382-HMC361S8GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC361S8GETR CAD Model

Description

Introducing the HMC361S8GETR from Analog Devices Inc.

Analog Devices Inc. is renowned for its high-quality electronic components, and the HMC361S8GETR is no exception. This cutting-edge product is a GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) that operates in the 2 to 20 GHz frequency range. Designed to deliver exceptional performance with a robust design, the HMC361S8GETR is an ideal choice for a wide range of applications including electronic warfare, ECM, radar, and communication systems.

Key Features

  • Frequency Range: The HMC361S8GETR operates effectively across a broad frequency range of 2 to 20 GHz, making it incredibly versatile for various applications.
  • Gain: It offers a high gain of 14 dB, which is consistent over the entire frequency range, ensuring reliable signal amplification.
  • Output Power: With an output power (P1dB) of +19 dBm, this LNA can drive subsequent stages in a signal chain without significant signal degradation.
  • Noise Figure: The low noise figure of 2.5 dB typ. at mid-band ensures that signal integrity is maintained, minimizing the addition of unwanted noise.
  • Supply Voltage: It operates on a supply voltage of +3 to +5 V, accommodating a range of power supplies and systems.

Package and Quality

The HMC361S8GETR comes in an 8-lead surface-mount package, specifically the SMT S8GE package, which is compact and suitable for space-constrained applications. Analog Devices Inc. has a reputation for delivering high-reliability components, and this LNA is built to meet rigorous industry standards. It is RoHS compliant and lead-free, making it an environmentally friendly choice for modern electronic designs.

Applications

  • Electronic Warfare Systems
  • ECM (Electronic Counter Measures)
  • Radar Systems
  • Communication Systems
  • Test Equipment
  • Satellite Communications

With its impressive performance and versatile applications, the HMC361S8GETR from Analog Devices Inc. is a top-tier choice for designers and engineers looking to enhance their RF and microwave signal chains with a reliable and efficient low noise amplifier.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, E50-1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5439 $70.6317
6+ $19.3181 $115.9086
9+ $18.7144 $168.4296
12+ $18.1107 $217.3284
15+ $17.5070 $262.6050
20+ $15.6959 $313.9180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,375 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess