EN
  • EN
  • DE

HMC349ALP4CE

Part No HMC349ALP4CE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 4GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Strip
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 4GHz
Isolation 62dB
Insertion Loss 1.4dB
Test Frequency 4GHz
P1dB 34dBm
Impedance 50Ohm
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Part Number Series HMC349
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813239-HMC349ALP4CE
Ultra Librarian 3D Model Ultra Librarian HMC349ALP4CE CAD Model

Description

The HMC349ALP4CE from Analog Devices Inc. is a high-quality Radio Frequency (RF) switch that is part of their Hittite Microwave product line. This switch is designed for applications requiring fast switching speed, low insertion loss, and high isolation. It is an ideal choice for a wide range of applications including test equipment, telecommunications, and military systems.

Key Features

  • Frequency Range: The HMC349ALP4CE operates over a broad frequency range from DC to 4 GHz, making it versatile for various RF applications.
  • High Isolation: This switch provides excellent isolation, typically greater than 50 dB, which minimizes crosstalk and interference between signal paths.
  • Low Insertion Loss: With an insertion loss of typically less than 1.0 dB, the HMC349ALP4CE ensures minimal signal attenuation for maintaining signal integrity.
  • Fast Switching Speed: A switching speed of less than 6 ns allows for quick transitions between signal paths, which is crucial for time-sensitive applications.
  • Single Control Line: The switch can be controlled using a single positive control voltage, simplifying the interface and reducing the control line count.
  • Non-Reflective Design: The non-reflective nature of the switch ensures that signals are not reflected back into the line, which could otherwise cause distortions and affect performance.
  • Package: Housed in a compact 4x4 mm QFN package, the HMC349ALP4CE is suitable for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Defense and Aerospace Systems
  • Satellite Communications

The HMC349ALP4CE is a testament to Analog Devices Inc.'s commitment to providing high-performance components that enhance the capabilities of RF and microwave systems. With its robust design and superior electrical characteristics, this RF switch is a reliable solution for engineers seeking to optimize their signal routing with minimal loss and high isolation.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7642 $52.6988
33+ $3.0886 $101.9238
51+ $2.9921 $152.5971
70+ $2.8956 $202.6920
90+ $2.7991 $251.9190
120+ $2.5095 $301.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,484 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess