Product Overview: 103350-HMC213AMS8 - Analog Devices Inc.
The HMC213AMS8 from Analog Devices Inc. is a high-performance, passive double-balanced mixer that offers a versatile solution for RF and IF applications. This mixer is designed to provide excellent isolation between ports and a wide frequency range, making it an ideal choice for telecommunications, satellite communications, and test equipment.
Key Features
- Frequency Range: The HMC213AMS8 operates over a broad frequency range, with the RF/LO frequency from 1.5 GHz to 4.5 GHz and the IF frequency from DC to 1.5 GHz. This wide range ensures compatibility with a variety of signal bands and applications.
- Conversion Loss: Exhibiting a conversion loss of 7 dB typical, this mixer maintains a balance between signal integrity and power efficiency.
- LO/RF Isolation: With an LO to RF isolation of 45 dB typical, the HMC213AMS8 ensures minimal leakage between the local oscillator and the radio frequency signal paths.
- LO/IF Isolation: Similarly, the mixer provides excellent LO to IF isolation of 35 dB typical, preventing signal interference and preserving signal quality.
- Package: The device comes in a compact MSOP8G package, which is suitable for space-constrained applications while still providing reliable performance.
- Lead-Free and RoHS Compliant: In alignment with environmental standards, the HMC213AMS8 is both lead-free and RoHS compliant, making it a responsible choice for modern electronic designs.
Applications
The versatility of the HMC213AMS8 makes it an excellent choice for a wide array of applications, including:
- Wireless Infrastructure
- RFID Systems
- Test Equipment
- Communication Systems
- Satellite Communications
With its robust design and comprehensive features, the HMC213AMS8 by Analog Devices Inc. stands out as a superior mixer component for advanced RF and IF systems. Its ability to offer high isolation, low conversion loss, and a wide operating frequency range makes it a valuable asset in any high-performance signal processing environment.