EN
  • EN
  • DE

HMC347ALP3ETR

Part No HMC347ALP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 14GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 12 Weeks
Features RF Switch IC VSAT SPDT 50Ohm 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 85°C
Package 16-VFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name HMC347
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HMC347ALP3ECT, HMC347ALP3EDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920388-HMC347ALP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC347ALP3ETR CAD Model

Description

Product Overview: HMC347ALP3ETR by Analog Devices Inc.

The HMC347ALP3ETR is a high-performance, non-reflective Single Pole Double Throw (SPDT) switch designed by Analog Devices Inc., a leader in the semiconductor industry. This RF switch is part of their Hittite Microwave product line, which is well-known for delivering exceptional performance and reliability in a wide range of applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC347ALP3ETR operates over a broad frequency range from DC to 32 GHz, making it suitable for a wide array of RF and microwave applications.
  • Insertion Loss: It boasts a low insertion loss, typically 1.6 dB at 26.5 GHz, ensuring minimal signal degradation during the switching process.
  • Isolation: With an isolation of 45 dB at 26.5 GHz, the switch effectively prevents signal leakage between the ports, enhancing system performance.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining signal integrity in RF systems.
  • High Linearity: Featuring high linearity with an input IP3 of +50 dBm, the HMC347ALP3ETR can handle high power levels without significant distortion.
  • Package: The switch comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications without sacrificing performance.
  • Control Voltage: It operates with a single positive control voltage ranging from 0 to -5V, simplifying the interface with control logic circuits.

Applications

The versatility of the HMC347ALP3ETR makes it an excellent choice for a variety of high-frequency applications. It is particularly well-suited for:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Microwave radios and VSAT
  • Test and measurement equipment
  • Space and defense systems

With its robust design and high-end specifications, the HMC347ALP3ETR from Analog Devices Inc. is engineered to meet the demanding requirements of advanced RF and microwave systems, delivering reliable performance in a miniature package.

You May Also Be Interested in

TagoreTech
IC RF SWITCH SP3T 4GHZ 16QFN
Lowest to $23.2836
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.5971 $171.1942
3+ $82.8359 $248.5077
4+ $80.0747 $320.2988
5+ $71.7911 $358.9555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess