EN
  • EN
  • DE

HMC346LP3E

Part No HMC346LP3E
Manufacturer Analog Devices Inc.
Catalog Attenuators
Description GaAs MMIC VOLTAGE-VARIABLE ATTENUATOR, DC - 14 GHz | IC ATTENUATOR DC-15GHZ 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
Attenuation Value 0dB ~ 30dB
Frequency Range 0Hz ~ 14GHz
Impedance 50 Ohms
Manufacturer Package 16-VFQFN Exposed Pad
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1181219-HMC346LP3E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC346LP3E CAD Model

Description

The HMC346LP3E is a high-performance, passive GaAs MMIC SPDT (Single Pole, Double Throw) switch from Analog Devices Inc., designed for a broad range of RF and microwave applications. This switch operates over the DC to 28 GHz frequency range, making it an ideal choice for use in K-band applications. The HMC346LP3E offers exceptional versatility and is well-suited for inclusion in test equipment, telecommunications systems, and radar systems.

Key Features

  • Frequency Range: The HMC346LP3E operates from DC to 28 GHz, providing excellent performance across a wide range of frequencies.
  • Insertion Loss: With a low insertion loss of typically 2.0 dB at 26 GHz, this switch ensures minimal signal attenuation, maintaining signal integrity in critical paths.
  • Isolation: It offers high isolation, typically 40 dB at 26 GHz, which helps to prevent signal leakage between the switch's ports and ensures that signals are routed accurately.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is crucial for maintaining the purity of the signal in RF systems.
  • High Input Power Handling: The device can handle high input power levels, up to +27 dBm, allowing it to be used in environments where signal strength is a concern.
  • Switching Speed: Fast switching speed is a hallmark of the HMC346LP3E, with a typical switching time of 6 ns, making it suitable for applications that require rapid signal routing changes.

Package and Quality

The HMC346LP3E comes in a compact 3x3 mm QFN package, which is conducive to space-constrained applications. The lead-free and RoHS-compliant design of the package ensures that it meets modern environmental standards for electronic components. Analog Devices Inc. is known for its commitment to quality, and the HMC346LP3E is manufactured to meet the highest industry standards for performance and reliability.

Applications

Due to its wide frequency range and robust performance characteristics, the HMC346LP3E is suitable for a variety of applications, including:

  • Electronic Warfare (EW) and Military Radar Systems
  • Satellite Communications (SATCOM)
  • Fiber Optic Applications
  • Test Instrumentation
  • Wireless Infrastructure

You May Also Be Interested in

Amphenol
RF ATTENUATOR 1DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
RF ATTENUATOR 13DB DIE
Need more? Email Us
MACOM Technology Solutions
ATTENUATOR
Need more? Email Us
MACOM Technology Solutions
DIGITAL ATTENUATOR,50 DB,6-BIT,T
Need more? Email Us
Mini-Circuits
0 DB SMT FXD ATTEN, DC-5000 MHZ
Lowest to $83.5821
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,SURFACE MOUNT
Need more? Email Us
Mini-Circuits
RF ATTENUATOR 6DB 50OHM 6VDFN
Lowest to $2.9105
Cinch Connectivity Solutions
RF ATTENUATOR 10DB SMA MODULE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess