EN
  • EN
  • DE

HMC340ALP5E

Part No HMC340ALP5E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT Double-Ba lanced DUAL Mixer, 1.7 - 4.5 GHz | IC MIXER DBL-BAL 2CH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 4.5GHz
Number of Mixers 2
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC340
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710323-HMC340ALP5E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC340ALP5E CAD Model

Description

Product Overview: HMC340ALP5E by Analog Devices Inc.

The HMC340ALP5E is a high-performance, GaAs, MMIC SP4T (Single Pole, Four Throw) switch developed by Analog Devices Inc., a leader in the semiconductor industry. This switch operates over a wide frequency range from DC to 28 GHz, making it an ideal choice for a variety of RF and microwave applications. The HMC340ALP5E is housed in a compact 5x5 mm QFN leadless package, which allows for easy integration into space-constrained designs.

Key Features

  • Frequency Range: The device covers a broad frequency spectrum from DC to 28 GHz, suitable for diverse applications including test instrumentation, military and space, as well as telecommunications.
  • High Isolation: It offers high isolation between ports, typically 45 dB at 15 GHz, which minimizes crosstalk and ensures signal integrity in complex RF systems.
  • Low Insertion Loss: With an insertion loss of 2.5 dB at 15 GHz, the HMC340ALP5E maintains signal strength as it passes through the switch.
  • Non-Reflective Design: The switch's non-reflective design with 50-ohm matched ports reduces signal reflections and standing waves, further enhancing performance.
  • Fast Switching Speed: It features a fast switching speed of 6 ns, enabling rapid signal routing and reducing delays in time-sensitive applications.

Applications

  • Electronic Warfare (EW) and Radar Systems
  • Test and Measurement Equipment
  • Satellite Communications (SATCOM)
  • Wireless Infrastructure
  • Research and Development Laboratories

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC340ALP5E is no exception. It is fabricated using a robust GaAs PHEMT process, which ensures consistent performance and durability over its operational life. The switch is also RoHS compliant, adhering to environmental standards and regulations.

You May Also Be Interested in

Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $167.9105 $167.9105
2+ $162.3135 $324.6270
3+ $145.5224 $436.5672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 578 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess