EN
  • EN
  • DE

HMC333

Part No HMC333
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 3.0 - 3.8 GHz | IC MIXER GAAS 3.0-3.8GHZ SOT23-6
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type WLL, WLAN
Frequency 3GHz ~ 3.8GHz
Number of Mixers 1
Noise Figure 8.5dB
Secondary Attributes Up/Down Converter
Supply Current 7mA
Supply Voltage (V) 3V ~ 5V
Manufacturer Package SOT-23-6
Family Part Number HMC333
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181209-HMC333
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC333 CAD Model

Description

Analog Devices HMC333

The HMC333 from Analog Devices Inc. is a high-performance, passive double balanced mixer that leverages GaAs MMIC technology to deliver exceptional RF and IF frequency range capabilities. Designed for surface-mount technology (SMT) applications, this mixer is a versatile component suitable for a variety of wireless applications including point-to-point and point-to-multipoint radios, test equipment, and military end-use.

With its broad frequency range, the HMC333 operates effectively in the RF frequency range of 11 to 20 GHz and the IF frequency range of DC to 3 GHz, making it an ideal choice for high-frequency signal processing tasks. Its excellent isolation performance ensures minimal leakage between ports, thus preserving signal integrity. The mixer's conversion loss is typically 9 dB, which is quite efficient for a passive mixer, ensuring that signal strength is maintained through the mixing process.

The HMC333 is also characterized by its LO/RF isolation of 42 dB and LO/IF isolation of 40 dB, which significantly reduces the potential for unwanted mixing products and improves overall system performance. The Input IP3 of 18 dBm provides a measure of the mixer's linearity, ensuring that it can handle a variety of signal levels without significant distortion.

This mixer comes in a compact, RoHS-compliant, surface-mount package that is designed for easy integration into a wide array of circuit designs. Its robust construction and excellent thermal properties make it suitable for use in environments with challenging temperature ranges.

Analog Devices Inc. is renowned for its high-quality products and the HMC333 is no exception. It delivers the performance expected from a leading semiconductor manufacturer, making it a top choice for engineers and designers looking to enhance their RF and microwave systems.

Learn more about the HMC333

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6480 $62.1280
25+ $4.6339 $115.8475
39+ $4.4895 $175.0905
54+ $4.3451 $234.6354
69+ $4.1996 $289.7724
93+ $3.7653 $350.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess