EN
  • EN
  • DE

HMC326MS8GTR

Part No HMC326MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP 3GHZ-4.5GHZ 8MSOP / RF Amplifier IC 3GHz ~ 4.5GHz 8-MSOPG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Analog Devices Inc.
Package Tape & Reel
Frequency 3GHz ~ 4.5GHz
P1dB 23.5dBm
Gain 21dB
Noise Figure 5dB
Voltage - Supply 5V
Current - Supply 130mA
Test Frequency 3GHz
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOPG
Base Product Number HMC326
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-HMC326MS8GDKR,HMC326MS8GTR-ND,505-HMC326MS8GCT,505-HMC326MS8GTR
Standard Package 500
Win Source Part Number 986557-HMC326MS8GTR
Ultra Librarian 3D Model Ultra Librarian HMC326MS8GTR CAD Model

Description

Product Overview: HMC326MS8GTR by Analog Devices Inc.

The HMC326MS8GTR is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) non-reflective switch in a compact MSOP8G package, designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance semiconductors. This switch operates over the DC to 3.5 GHz frequency range, making it an ideal choice for a wide array of RF applications including test equipment, telecommunications, and military systems.

Key Features

  • Frequency Range: The HMC326MS8GTR operates from DC to 3.5 GHz, catering to a broad spectrum of RF and microwave applications.
  • High Isolation: With high isolation performance, this switch minimizes signal leakage between ports, thus ensuring signal integrity.
  • Low Insertion Loss: The low insertion loss characteristic of the switch enhances the overall system efficiency and performance.
  • Non-Reflective Design: Its non-reflective nature is crucial for applications where signal reflection can degrade performance.
  • Single Supply Voltage: The HMC326MS8GTR operates on a single positive control voltage ranging from +3 to +5 V, simplifying power supply requirements.
  • Fast Switching Speed: Quick switching speed is essential in systems that require rapid state changes, and this switch delivers on that front.
  • MSOP8G Package: Housed in a compact MSOP8G package, the HMC326MS8GTR is suitable for space-constrained applications.

Applications

The versatility of the HMC326MS8GTR makes it an excellent choice for various applications, including but not limited to:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space
  • Fiber Optic Systems

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC326MS8GTR is no exception. It offers a blend of performance, efficiency, and compactness, making it a top choice for designers looking to optimize their RF signal routing with minimal signal loss and high isolation.

You May Also Be Interested in

A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess