EN
  • EN
  • DE

HMC322ALP4ETR

Part No HMC322ALP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SP8T 24QFN  /  RF Switch IC General Purpose SP8T 50Ohm 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Analog Devices Inc.
Package Tape & Reel
RF Type General Purpose
Circuit SP8T
Frequency Range 0Hz ~ 8GHz
Isolation 35dB
Insertion Loss 2.5dB
Test Frequency 8GHz
P1dB 26dBm
IIP3 40dBm
Impedance 50Ohm
Voltage - Supply -4.2V ~ -5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC322
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1127-1847-1,1127-1847-2,505-HMC322ALP4ETRCT,505-HMC322ALP4ETRDKR,-2735-HMC322ALP4ETRCT,1127-1847-6-ND,1127-1847-2-ND,505-HMC322ALP4ETR,1127-1847-6,1127-1847-1-ND
Standard Package 500
Win Source Part Number 1230085-HMC322ALP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC322ALP4ETR CAD Model

Description

Product Overview: HMC322ALP4ETR by Analog Devices Inc.

The HMC322ALP4ETR from Analog Devices Inc. is a state-of-the-art RF switch that is designed to meet the needs of demanding high-frequency applications. This product is part of the Hittite Microwave Corporation line, which has been integrated into Analog Devices, known for their innovative and high-performance RF, microwave, and millimeter-wave products.

Key Features

  • Frequency Range: The HMC322ALP4ETR operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Insertion Loss: This RF switch is engineered to have low insertion loss, which enhances the overall performance by minimizing signal attenuation.
  • High Isolation: It offers high isolation between ports, ensuring that signal integrity is maintained across different signal paths.
  • Non-Reflective Design: The non-reflective nature of the switch minimizes signal reflections, which is critical for maintaining signal clarity and reducing standing wave ratios (SWR).
  • Single Control Line: The HMC322ALP4ETR is designed with a single control line, simplifying the control interface and reducing the complexity of the system design.

Package and Quality

The HMC322ALP4ETR comes in a compact 4x4 mm QFN package, which is ideal for space-constrained applications that require a small form factor without compromising on performance. Additionally, the package is designed for surface mount technology (SMT), which allows for efficient assembly and integration into a variety of systems.

Applications

With its excellent RF performance, the HMC322ALP4ETR is well-suited for a variety of applications, including:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Satellite Communications
  • Military and Space Applications
  • Broadband Telecom Equipment

Conclusion

Analog Devices Inc.'s HMC322ALP4ETR is a versatile and reliable choice for engineers and designers looking for a high-quality RF switch. With its combination of broad frequency range, low insertion loss, high isolation, and a compact form factor, this product is poised to deliver exceptional performance in various high-frequency switching applications.

You May Also Be Interested in

Analog Devices Inc.
HIGH LINEARITY SP4T, 3.8GHZ, 1US
Lowest to $48.0224
Willsemi
100MHz~3GHz QFN-14-EP(2x2) RF Switches RoHS
Lowest to $0.0728
Murata Electronics North America
400MHz~6GHz RF Switches RoHS
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.0499 $84.1497
6+ $23.0154 $138.0924
8+ $22.2961 $178.3688
11+ $21.5769 $237.3459
14+ $20.8577 $292.0078
19+ $18.6999 $355.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess