EN
  • EN
  • DE

HMC321LP4E

Part No HMC321LP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP8T NON-REFLECTIVE POSITIVE CONTROL SWITCH, DC* - 8 GHz | IC RF SWITCH SP8T 8GHZ 24SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
Frequency Range DC ~ 8GHz
Isolation 25dB
Insertion Loss 2.7dB
Test Frequency 8GHz
P1dB 23dBm
IIP3 40dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181203-HMC321LP4E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC321LP4E CAD Model

Description

The HMC321LP4E, developed by Analog Devices Inc., is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch that operates within the frequency range of DC to 3.5 GHz. This versatile component is engineered to cater to a wide array of RF applications, making it an ideal choice for modern wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC321LP4E operates effectively from DC to 3.5 GHz, providing a broad operational spectrum for diverse applications.
  • High Isolation: With an isolation of 45 dB typical at 2 GHz, the device ensures minimal crosstalk and interference between the RF paths.
  • Low Insertion Loss: The insertion loss is as low as 2.0 dB at 2 GHz, which preserves signal integrity and strength across connections.
  • Non-Reflective Design: The non-reflective nature of the switch enhances performance by reducing signal reflections that can degrade overall system quality.
  • High Linearity: Exhibiting an input IP3 of +55 dBm, the HMC321LP4E ensures excellent linearity, making it suitable for high-performance applications.
  • Fast Switching Speed: With a switching speed of 6 ns, the device can quickly change states, which is critical for fast-paced and time-sensitive applications.

Applications

Given its robust performance and reliability, the HMC321LP4E is adept for integration into a variety of systems, including but not limited to:

  • Wireless Infrastructure (GSM, GPRS, LTE, 5G)
  • Military and Space
  • Test and Measurement Equipment
  • Fiber Optic Applications
  • RFID Systems

Package and Quality

The HMC321LP4E is available in a compact 4x4 mm QFN package, which is suitable for space-constrained applications. Analog Devices Inc. ensures that each component meets rigorous quality and performance standards, providing reliability and consistency across product batches.

You May Also Be Interested in

Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.3529 $57.3529
3+ $47.0588 $141.1764
4+ $45.5883 $182.3532
5+ $44.1177 $220.5885
6+ $42.6471 $255.8826
8+ $38.2353 $305.8824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,888 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess