The SNJ54HCT541J is a high-performance, octal buffer and line driver designed to provide bidirectional drive current and voltage level translation with high noise immunity. Manufactured by Texas Instruments, this integrated circuit is engineered for use in a wide array of applications, including driving bus lines or buffering memory address registers.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Output Type: 3-State
- Operating Voltage: 4.5V to 5.5V
- IC Package Type: J-Lead Ceramic Dip
- Pin Count: 20
- Propagation Delay Time: 11ns (Max) at 5V
- Output Current: High/Low: 6mA/6mA
- Operating Temperature Range: -55°C to 125°C
- Compatibility: Inputs Compatible with TTL Logic Levels
Product Benefits
The SNJ54HCT541J provides robust buffering capabilities with its high drive current and is suitable for interfacing between different voltage levels within a system. Its 3-state outputs can be used in bus organized systems and help in reducing power consumption by effectively disabling the outputs. With a wide operating temperature range, this buffer and line driver is ideal for demanding environments and can be used in military or aerospace applications where reliability is paramount.
Applications
Due to its versatility and performance, the SNJ54HCT541J is commonly used in:
- Bus driving for data transmission
- Memory address driving
- Input/Output port expansion
- Signal buffering in communication infrastructure
- Control systems in automotive and industrial applications
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SNJ54HCT541J is no exception. It is built to meet or exceed the stringent requirements of the military standards, ensuring high reliability and performance in critical systems.