EN
  • EN
  • DE

SN74LV02ADGVRG4

Part No SN74LV02ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NOR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255078-SN74LV02ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV02ADGVRG4 CAD Model

Description

Product Overview: SN74LV02ADGVRG4

The SN74LV02ADGVRG4 is a high-performance, low-voltage quadruple 2-input positive-NOR gate integrated circuit (IC) from Texas Instruments (TI), designed for use in a wide range of digital applications. This device is part of the LV family, which means it operates at a low voltage range while providing high drive capabilities, making it suitable for battery-operated and portable applications where power efficiency is critical.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 2V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V logic levels.
  • Logic Type: It contains four independent 2-input NOR gates, which are fundamental components in digital logic used to implement logical operations.
  • Output Drive Capability: The SN74LV02ADGVRG4 can drive up to 24mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • Package: The device comes in a compact TVSOP (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications.
  • High On-Off Output Voltage Ratio: It offers excellent signal integrity with a high on-off output voltage ratio, ensuring clear and distinct logic levels.
  • Low Crosstalk: The device is designed with low crosstalk between switches, which minimizes interference and provides reliable performance in complex circuits.

Applications

The SN74LV02ADGVRG4 is suitable for a variety of digital applications, including:

  • Portable electronics
  • Battery-powered devices
  • Data processing
  • Control systems
  • Alarm systems
  • Logic interface circuits

Quality and Reliability

TI is known for its commitment to quality and reliability, and the SN74LV02ADGVRG4 is no exception. It is manufactured to the highest standards to ensure stable performance over its operational life. The device also features protection against over-voltage, ensuring that it remains robust even in harsh electrical environments.

Conclusion

Overall, the SN74LV02ADGVRG4 from Texas Instruments is a versatile and reliable component for designers looking to incorporate NOR logic functions into their systems with the added benefits of low power consumption and high drive capability.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess