EN
  • EN
  • DE

HMC321LP4

Part No HMC321LP4
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description GaAs MMIC SP8T NON-REFLECTIVE POSITIVE CONTROL SWITCH, DC - 8.0 GHz | IC RF SWITCH SP8T 8GHZ 24SMT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SP8T
Frequency Range DC ~ 8GHz
Isolation 25dB
Insertion Loss 2.7dB
Test Frequency 8GHz
P1dB 23dBm
IIP3 40dBm
Impedance 50Ohm, 75Ohm
Supply Voltage (V) 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-SMT (4x4)
Family Part Number HMC321
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181202-HMC321LP4
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC321LP4 CAD Model

Description

Product Overview: HMC321LP4 from Analog Devices Inc.

The HMC321LP4 is a high-performance, non-reflective Single Pole Four Throw (SP4T) switch fabricated by Analog Devices Inc., renowned for its expertise in high precision semiconductor manufacturing. Designed to operate within the frequency range of DC to 3.5 GHz, this switch is an ideal component for applications requiring fast switching speed and high isolation between channels.

Key Features

  • Frequency Range: The HMC321LP4 operates efficiently across a wide frequency range from DC to 3.5 GHz, making it suitable for a variety of RF and microwave applications.
  • High Isolation: With excellent isolation performance, this switch minimizes signal leakage between ports, ensuring signal integrity and reducing interference in complex systems.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC321LP4 ensures minimal signal attenuation, preserving the strength of the transmitted signal through the switch.
  • Fast Switching Speed: The switch boasts a fast switching speed, enabling rapid transitions between channels, which is critical for time-sensitive applications.
  • Non-Reflective Design: The non-reflective nature of the switch ports helps in reducing signal reflections that can degrade overall system performance.
  • Compact Package: Housed in a compact 4x4 mm QFN package, the HMC321LP4 is designed for space-constrained applications without compromising on performance.

Applications

The versatility of the HMC321LP4 makes it suitable for a wide range of applications, including:

  • Wireless Infrastructure
  • Test Instrumentation
  • Military and Space
  • Satellite Communications Systems
  • RF and Microwave Radios

With its robust design and reliable performance, the HMC321LP4 from Analog Devices Inc. is an excellent choice for designers seeking a high-quality SP4T switch for their RF and microwave systems. Its ability to provide consistent performance across a broad frequency range, coupled with its fast switching capabilities, makes it a versatile component for both commercial and military applications.

For detailed specifications, application notes, and evaluation kits, engineers and system designers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team for further assistance.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6599 $85.3198
4+ $35.0034 $140.0136
6+ $33.9096 $203.4576
8+ $32.8159 $262.5272
10+ $31.7221 $317.2210
13+ $28.4407 $369.7291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess