EN
  • EN
  • DE

ADG333ABRS

Part No ADG333ABRS
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Quad SPDT Switch | IC SWITCH QUAD SPDT 20SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 5Ohm
Supply Voltage , Single (V+) 3V ~ 30V
Supply Voltage , Dual (V±) ±3V ~ 20V
Switch Time (Ton, Toff) (Maximum) 90ns, 80ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Maximum) 250pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADG333
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1140190-ADG333ABRS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG333ABRS CAD Model

Description

ADG333ABRS Image

The ADG333ABRS is a high-performance, precision monolithic quad SPDT (single pole double throw) switch from Analog Devices Inc., a leader in high-performance semiconductors. This device is crafted to deliver exceptional signal integrity with minimal signal distortion and signal loss, making it an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and medical equipment.

Features and Benefits:

  • Low On Resistance: The ADG333ABRS boasts an impressively low on resistance (RON) typically around 35 ohms, ensuring minimal signal attenuation and preserving signal quality through the switch.
  • Low Power Consumption: With its low power dissipation, this device is suitable for battery-operated and portable applications, where power efficiency is critical.
  • Single or Dual Supply Operation: The switch can be operated from a single supply of +12 V to +30 V or from dual supplies of ±5 V to ±20 V, providing flexibility in various circuit designs.
  • Fast Switching Times: It features fast switching times (tON and tOFF) of less than 175 ns, making it suitable for high-speed applications.
  • High Off Isolation: The device ensures a high degree of isolation between the switched-off signal paths, reducing signal crosstalk.
  • Extended Temperature Range: The ADG333ABRS operates over an extended industrial temperature range of -40°C to +85°C, making it reliable in harsh environmental conditions.
  • Enhanced Durability: The robust construction of the ADG333ABRS allows it to withstand continuous operation, ensuring a long service life.

Applications:

  • Test Equipment and Instrumentation
  • Communication Systems
  • Data Acquisition Systems
  • Audio and Video Switching
  • Medical Equipment

The ADG333ABRS comes in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, making it easy to integrate into space-constrained designs. Its excellent performance and reliability are backed by Analog Devices Inc.'s commitment to high-quality semiconductor design and manufacturing.

For engineers and designers looking for a reliable and efficient switching solution, the ADG333ABRS by Analog Devices Inc. stands out as an exceptional choice, providing both versatility and performance in a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7571 $51.8139
19+ $5.3857 $102.3283
29+ $5.2000 $150.8000
42+ $4.8286 $202.8012
54+ $4.6429 $250.7166
68+ $4.4572 $303.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess