EN
  • EN
  • DE

HMC320MS8GTR

Part No HMC320MS8GTR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC POS CTRL SW SP8T 24SMD / RF Amp Single LNA 6GHz 7V 8-Pin MSOP EP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 5GHz ~ 6GHz
P1dB 12dBm
Gain 13dB
Noise Figure 2.7dB
Operating Supply Voltage 3V
Operating Supply Current 40mA
Test Frequency 6GHz
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP
Win Source Part Number 776095-HMC320MS8GTR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC320MS8G
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC320MS8GTR CAD Model

Description

The HMC320MS8GTR from Analog Devices Inc. is a high-performance, GaAs MMIC SMT PHEMT Low Noise Amplifier (LNA) that operates in the frequency range of 17 to 27 GHz. This LNA is designed to offer superior noise figure performance, high gain, and a wide dynamic range, making it an ideal choice for a variety of applications, including point-to-point radios, VSAT, military & space, and sensors.

Key Features

  • Frequency Range: This LNA operates efficiently across the 17 to 27 GHz frequency band, catering to K-band applications.
  • Low Noise Figure: With a low noise figure of 2 dB typical, the HMC320MS8GTR ensures excellent sensitivity in receiver applications.
  • High Gain: It provides a high gain of 14 dB typical, which enhances the overall signal strength and quality.
  • Output Power: The device offers an output power of +18 dBm at 1 dB compression point, ensuring a robust signal for downstream components.
  • Single Supply Voltage: The LNA operates on a single +3V to +4V supply, simplifying power supply design.
  • Surface-Mount Package: The HMC320MS8GTR comes in an MSOP8G package, which is suitable for surface mount technology, facilitating ease of integration into PCB designs.

Applications

The versatility of the HMC320MS8GTR makes it suitable for a diverse range of high-frequency applications. Its high performance at K-band frequencies is particularly beneficial for:

  • Point-to-Point and Point-to-Multipoint Radios
  • Very Small Aperture Terminal (VSAT) Systems
  • Military and Space Communication Systems
  • Radar and Sensor Systems

Product Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC320MS8GTR is built to meet the high standards expected from industry professionals. Additionally, comprehensive technical support and documentation are available to assist with integration and troubleshooting, ensuring a smooth design-in process for system developers.

You May Also Be Interested in

NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8549 $61.6941
21+ $5.6249 $118.1229
32+ $5.4493 $174.3776
44+ $5.2737 $232.0428
57+ $5.0970 $290.5290
76+ $4.5703 $347.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess