EN
  • EN
  • DE

HMC292LC3B

Part No HMC292LC3B
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 30GHz 12-Pin CQFN EP T/R / GaAs MMIC FUNDAMENTAL MIXER, 16 - 30 GHz | IC MMIC MIXER HI IP3 12-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 16GHz ~ 30GHz
Number of Mixers 1
Noise Figure 9.5dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Family Part Number HMC292
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181186-HMC292LC3B
Manufacturer Homepage www.hittite.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name HMC292LC3B
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC292LC3B CAD Model

Description

The HMC292LC3B is a high-performance, passive double-balanced mixer product from Analog Devices Inc., renowned for its precision and reliability in the electronics industry. This mixer is designed to provide exceptional RF performance in a wide range of applications, including cellular/4G infrastructure, test equipment, and satellite communications.

Key Features

  • Frequency Range: The HMC292LC3B operates over a broad frequency range, with an RF/LO frequency from 15 GHz to 35 GHz and an IF frequency from DC to 5 GHz, making it highly versatile for various high-frequency mixing applications.
  • Conversion Loss: It offers a low conversion loss, typically 9 dB, which allows for efficient signal translation with minimal degradation.
  • LO/RF Isolation: The device provides excellent LO/RF isolation, typically 35 dB, ensuring minimal leakage between the local oscillator and the radio frequency ports.
  • Input IP3: With a high input third-order intercept point (IP3) of 25 dBm, the HMC292LC3B can handle large input signal levels while maintaining linearity.
  • Package: Housed in a compact 3x3 mm ceramic QFN package, the mixer is suitable for space-constrained applications without compromising on performance.

Applications

  • Point-to-Point and Point-to-Multipoint Radios
  • Military & Space
  • Test Instrumentation
  • Satellite VSAT Terminals
  • Wireless Infrastructure

Advantages

The HMC292LC3B from Analog Devices Inc. stands out for its ability to provide high-quality signal mixing capabilities within a compact form factor. Its low conversion loss and high isolation levels ensure that the mixer can perform exceptionally well in demanding environments where signal integrity is crucial. Additionally, its broad frequency range allows designers to use this mixer in a variety of high-frequency applications, making it a flexible and valuable component in RF design.

Conclusion

With its robust performance and flexible application range, the HMC292LC3B is an ideal solution for engineers looking to enhance their RF signal chain with a reliable and high-performing mixer. Analog Devices Inc.'s commitment to quality and innovation is exemplified in this product, ensuring that it meets the rigorous demands of modern RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.0011 $90.0022
4+ $36.9242 $147.6968
5+ $35.7704 $178.8520
7+ $34.6165 $242.3155
9+ $33.4627 $301.1643
12+ $30.0011 $360.0132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess