EN
  • EN
  • DE

HMC260LC3BTR

Part No HMC260LC3BTR
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER FUNDAMENTAL 12SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
RF Type General Purpose
Frequency 14GHz ~ 26GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 12-VFCQFN Exposed Pad
Supplier Device Package 12-CSMT (3x3)
Part Number Series HMC260
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807668-HMC260LC3BTR
Ultra Librarian 3D Model Ultra Librarian HMC260LC3BTR CAD Model

Description

The HMC260LC3BTR from Analog Devices Inc. is a state-of-the-art MMIC SPDT (Single Pole Double Throw) non-reflective switch, designed to operate within the frequency range of DC to 40 GHz. This high-performance switch is an ideal choice for a wide range of applications, including test instrumentation, microwave radio, and military radar systems, thanks to its broad frequency range and high isolation characteristics.

Housed in a compact 3x3 mm SMT package, the HMC260LC3BTR is part of the Hittite Microwave product line from Analog Devices and is specifically engineered for space-constrained applications requiring a small footprint without sacrificing performance. It is fabricated using a GaAs MESFET process which provides full passivation for increased performance and reliability.

The HMC260LC3BTR features exceptional RF performance with an insertion loss of less than 2.5 dB and high isolation of up to 42 dB, ensuring minimal signal leakage between ports. The switch also boasts a high input IP3 of 50 dBm, providing excellent linearity for complex signal environments. Additionally, it operates over a wide supply voltage range from -5V to +5V, offering design flexibility.

The switch is controlled via two control voltage inputs (0/-5V), which are CMOS/TTL compatible, making it easy to integrate into digital systems. The non-reflective design of the switch ensures that any RF signal terminated into the switch in the "OFF" state is absorbed, rather than reflected back, which is critical for maintaining signal integrity in sensitive RF chains.

Key features of the HMC260LC3BTR include:

  • Frequency Range: DC - 40 GHz
  • Non-Reflective Design
  • High Isolation: Up to 42 dB
  • Low Insertion Loss:
  • High Input IP3: 50 dBm
  • Control Voltage: 0/-5V, CMOS/TTL Compatible
  • Compact 3x3 mm SMT Package

The HMC260LC3BTR is ready to meet the demanding requirements of high-frequency signal routing and is an essential component for designers looking to maximize performance in their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0628 $94.1256
3+ $38.6151 $115.8453
5+ $37.4093 $187.0465
7+ $36.2023 $253.4161
9+ $34.9953 $314.9577
12+ $31.3756 $376.5072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,180 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess