EN
  • EN
  • DE

HMC253QS24ETR

Part No HMC253QS24ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC MMIC GAAS SW SP8T 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 2.5GHz
Isolation @ Frequency 28dB @ 2.5GHz (typ)
Insertion Loss @ Frequency 1.8dB @ 2.5GHz
IIP3 43dBm (typ)
Topology Absorptive
Circuit SP8T
P1dB 23dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type General Purpose
Case / Package 24-QSOP
Win Source Part Number 46878-HMC253QS24ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC253QS24ETR CAD Model

Description

The HMC253QS24ETR is a high-performance, non-reflective SP8T (Single Pole, Eight Throw) RF switch designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This RF switch is an essential component for applications requiring multi-path switching with excellent isolation and low insertion loss.

Key Features

  • Frequency Range: The device operates over a broad frequency range from DC to 3 GHz, making it suitable for a wide array of RF applications.
  • High Isolation: It provides high isolation (typically 45 dB) between ports, which minimizes crosstalk and ensures signal integrity.
  • Low Insertion Loss: With an insertion loss of typically 1.5 dB, the switch maintains signal strength and quality.
  • Non-Reflective Design: The non-reflective nature of the switch ensures that signals are not reflected back into the system, preserving signal integrity.
  • Single Control Line: The switch can be controlled using a single positive control voltage, simplifying the design and reducing control line complexity.

Applications

The HMC253QS24ETR is ideal for various applications, including:

  • Wireless infrastructure (GSM, GPRS, EDGE, UMTS, LTE)
  • Test equipment and sensors
  • Base station and cellular equipment
  • Satellite communication systems
  • Fiber optic systems
  • RF identification (RFID) systems

Product Specifications

The HMC253QS24ETR comes in a compact QSOP package and is designed for surface mount technology (SMT), facilitating easy integration into a variety of circuit designs. Its performance is characterized by a wide operating temperature range, making it reliable in diverse environments. The switch also features a single positive control voltage, which allows for straightforward interfacing with other components.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The HMC253QS24ETR is built to meet high standards, ensuring stable performance and longevity in demanding applications. The product is available in tape and reel packaging, making it suitable for automated assembly processes and high-volume production.

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
BeRex Corporation
IC RF SWITCH SP4T 6GHZ 16TQFN
Lowest to $29.3234
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Panasonic
IC RF SWITCH SPDT 18GHZ
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH DPDT 4GHZ 12QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0200 $60.0600
8+ $16.4266 $131.4128
11+ $15.9134 $175.0474
15+ $15.4001 $231.0015
20+ $14.8867 $297.7340
26+ $13.3467 $347.0142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 588 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess