EN
  • EN
  • DE

HMC218AMS8E

Part No HMC218AMS8E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER DBL-BAL MMIC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Obsolete(EOL)
RF Type WiMAX / WiBro
Frequency 4.5GHz to 6GHz
Number of Mixers 1
Noise Figure 6.5dB
Secondary Attributes Up/Down Converter
Case / Package 8-MSOP
Win Source Part Number 46862-HMC218AMS8E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC218AMS8E CAD Model

Description

Analog Devices Inc.'s HMC218AMS8E: High-Performance Double-Balanced Mixer

The HMC218AMS8E is a cutting-edge double-balanced mixer, meticulously designed by Analog Devices Inc., to cater to a broad spectrum of RF and IF applications. This high-performance product stands out for its exceptional capability to provide frequency conversion with minimal noise and distortion, making it an ideal choice for communication systems, test equipment, and military applications.

Constructed using a passive, GaAs MMIC technology, the HMC218AMS8E offers a wide frequency range, operating effectively from 1.5 GHz to 4.5 GHz in the RF and LO bands, with an IF bandwidth from DC to 1.8 GHz. This broad frequency range ensures that the mixer can be utilized in various applications without the need for multiple components, thus optimizing system design and reducing overall costs.

One of the standout features of the HMC218AMS8E is its excellent isolation performance. The mixer provides LO to RF isolation of 45 dB typical, which significantly reduces the potential for unwanted feedthrough of the local oscillator signal. Additionally, it boasts a high input IP3 of 17 dBm, which translates to improved linearity and allows for the handling of higher signal levels without compromising signal integrity.

The HMC218AMS8E is housed in a compact, surface-mount MSOP8 package, making it suitable for space-constrained applications. Its small footprint does not compromise its performance, and its surface-mount design allows for easier integration into a variety of circuit boards.

For ease of implementation, the mixer requires no external components other than a pair of RF chokes and blocking capacitors, simplifying the design process and accelerating time-to-market for products incorporating this mixer. Analog Devices Inc. ensures that the HMC218AMS8E is designed to meet the rigorous demands of modern RF and microwave systems, providing a reliable and high-quality solution for frequency mixing requirements.

In summary, the HMC218AMS8E from Analog Devices Inc. is a versatile and high-performing double-balanced mixer that delivers superior isolation, wide frequency range, and high linearity, making it an excellent choice for designers looking to enhance their RF and IF systems.

You May Also Be Interested in

Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Renesas Electronics America
BOARD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess